location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T8782 ink cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan XXL Ink Supply Unit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T878240
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946542850
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:45:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T8782 ink cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - 1 pc(s)
Long product name Epson T8782 ink cartridge 1 pc(s) Original Cyan :
The short editorial description of Epson T8782 ink cartridge 1 pc(s) Original Cyan

Cyan XXL Ink Supply Unit
More>>>
Short summary description Epson T8782 ink cartridge 1 pc(s) Original Cyan:
This short summary of the Epson T8782 ink cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T8782, Cyan, 1 pc(s)

Long summary description Epson T8782 ink cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Epson T8782 ink cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Epson T8782. Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
WorkForce Pro WF-R5xxx
Quantity per pack *
1 pc(s)
Type *
Original
Printing colors *
Cyan
Country of origin
Japan
Weight & dimensions
Package width
3.54" (90 mm)
Package depth
14.6" (370 mm)
Package height
6.5" (165 mm)
Package weight
0.0337 oz (0.955 g)
Package type
Box
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
5.91" (15 cm)
Quantity per pallet
182 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
5.91" (15 cm)
Quantity per pallet (UK)
234 pc(s)
Quantity per pallet layer
14 pc(s)
Quantity per pallet layer (UK)
17 pc(s)
Country Distributor
Nederland 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)