location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot SX60 HS 1/2.3" Bridge camera 16.1 MP CMOS 4608 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX60 HS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9543B002 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot SX60 HS 1/2.3" Bridge camera 16.1 MP CMOS 4608 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bridge camera 16.1 MP CMOS Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 65x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 6400 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 15 s ± 3EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge HDMI
Long product name Canon PowerShot SX60 HS 1/2.3" Bridge camera 16.1 MP CMOS 4608 x 3456 pixels Black :
The short editorial description of Canon PowerShot SX60 HS 1/2.3" Bridge camera 16.1 MP CMOS 4608 x 3456 pixels Black

16MP CMOS, 4x Digital Zoom, Autofocus, LCD, Self Timer, 607g
More>>>
Canon PowerShot SX60 HS 1/2.3" Bridge camera 16.1 MP CMOS 4608 x 3456 pixels Black:
The official marketing text of Canon PowerShot SX60 HS 1/2.3" Bridge camera 16.1 MP CMOS 4608 x 3456 pixels Black as supplied by the manufacturer

Zoom Like Never Before
Craters on the moon, wildlife from afar, your child's face on a crowded school stage… the PowerShot SX60 HS camera gives you the reach to capture it all. The camera's astonishing 65x Optical Zoom (21mm-1365mm) Wide-Angle Lens with Optical Image Stabilizer combines tremendous flexibility with portable ease. Capture close-ups, wide shots and everything in between with beautiful quality thanks to a 16.1 Megapixel* High-Sensitivity CMOS Sensor and Canon's latest DIGIC 6 Image Processor that together create the Canon HS SYSTEM for excellent low-light performance. Advanced technology including Zoom Framing Assist and Intelligent IS help you track and capture clear, steady long shots. Shoot realistic 1080p Full HD video recorded at 60p. USM and VCM technology help ensure fast, silent zooming and focus during recording, and, in a first for a PowerShot model, you can attach an optional external microphone. And quickly share everything you capture: the PowerShot SX60 HS is Wi-Fi®**- and NFC-enabled*** with an easy Mobile Device Connect button.

- 65x Optical Zoom (21-1365mm) Wide Angle Lens with Optical Image Stabilizer for outstanding optical performance and versatility for both close-ups and wide shots.
- 16.1 Megapixel* High Sensitivity CMOS Sensor combined with the DiG!C 6 Image Processor creates the Canon HS SYSTEM, which helps to provide excellent low-light performance.
- Capture stunning 1080p/60p Full HD video in MP4 format with a dedicated movie button, fast and silent zoom, and focus while shooting thanks to USM and VCM. The PowerShot SX60 HS is also the first PowerShot model with external microphone input capability.
- For easy Wi-Fi® connectivity**, built-in NFC (Near Field Communication) allows quick and simple pairing to a compatible Android™ device***.
- Intelligent IS automatically chooses from eight different modes to optimize image stabilization for virtually shake-free images in a wide variety of conditions.
- Zoom Framing Assist makes it easy to track and capture subjects while using the extreme telephoto. With this advanced feature, your camera will automatically zoom in or out while following the movement of your subject and help ensure it remains in focus.
- High Speed AF greatly improves focus speed so you can capture every shot with ease. Paired with continuous shooting speeds of up to 6.4 fps and the removal of buffer time, you can get your best shot in full resolution.
- Bright 3.0-inch Vari-angle LCD with 922,000 dots for shooting at a variety of angles, plus an Electronic Viewfinder with 922,000 dots.

Short summary description Canon PowerShot SX60 HS 1/2.3" Bridge camera 16.1 MP CMOS 4608 x 3456 pixels Black:
This short summary of the Canon PowerShot SX60 HS 1/2.3" Bridge camera 16.1 MP CMOS 4608 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot SX60 HS, 16.1 MP, 4608 x 3456 pixels, CMOS, 65x, Full HD, Black

Long summary description Canon PowerShot SX60 HS 1/2.3" Bridge camera 16.1 MP CMOS 4608 x 3456 pixels Black:
This is an auto-generated long summary of Canon PowerShot SX60 HS 1/2.3" Bridge camera 16.1 MP CMOS 4608 x 3456 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot SX60 HS. Camera type: Bridge camera, Megapixel: 16.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 6400. Optical zoom: 65x, Digital zoom: 4x, Focal length range: 3.8 - 247 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". PictBridge. Weight: 21.4 oz (607 g). Product color: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Bridge camera
Megapixel *
16.1 MP
Sensor type *
CMOS
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
16:9 - Large: 4608 x 2592; Medium 1: 3264 x 1832; Medium 2: 1920 x 1080; Small: 640 x 360 3:2 - Large: 4608 x 3072; Medium 1: 3264 x 2176; Medium 2: 2048 x 1368; Small: 640 x 424 4:3 - Large: 4608 x 3456; Medium 1: 3264 x 2448; Medium 2: 2048 x 1536; Small: 640 x 480 1:1 - Large: 3456 x 3456; Medium 1: 2448 x 2448; Medium 2: 1536 x 1536; Small: 480 x 480 4:5 - Large: 2768 x 3456; Medium 1: 1952 x 2448; Medium 2: 1232 x 1536; Small: 384 x 480
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 4:5, 16:9
Total megapixels
16.8 MP
Image formats supported *
JPG
Lens system
Optical zoom *
65x
Digital zoom *
4x
Focal length range
3.8 - 247 mm
Minimum focal length (35mm film equiv)
0.827" (21 mm)
Maximum focal length (35mm film equiv)
53.7" (1365 mm)
Minimum aperture number
3.4
Maximum aperture number
6.5
Combined zoom
260x
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Centre weighted Auto Focus
Auto Focus (AF) object detection
Face
Macro focusing range (wide)
0.5 m
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
6400
ISO sensitivity
100, 125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 6400, Auto
Light exposure modes *
Manual
Light exposure correction *
± 3EV (1/3EV step)
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
15 s
Flash
Flash modes *
Auto, Flash off, Flash on, Slow synchronization
Flash range (wide)
19.7 - 216.5" (0.5 - 5.5 m)
Flash range (tele)
70.9 - 118.1" (1.8 - 3 m)
Flash recharging time
10 s
Flash exposure correction
±2EV (1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
320 x 240, 640 x 480, 1280 x 720, 1920 x 1080
Resolution at capture speed
1920x1080@30fps, 1920x1080@60fps, 640x480@120fps, 640x480@30fps
Analog signal format system
NTSC, PAL
Video formats supported
MP4
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
LCD
Display diagonal *
3"
Display resolution (numeric)
922 pixels
Field of view
100%
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
HDMI *
Yes
HDMI connector type
Mini
DC-in jack
Yes
Microphone in
Yes
Headphone outputs
1
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Fluorescent H, Shade, Tungsten
Scene modes *
Sports
Shooting modes *
Auto, Movie
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Self-timer delay *
2, 10 s
Languages support
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Turkish, Ukrainian
Playback modes
Rotation
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
5.02" (127.6 mm)
Depth
4.5" (114.3 mm)
Height
3.65" (92.6 mm)
Weight
21.4 oz (607 g)
Packaging content
Neck strap included
Yes
AC adapter included
Yes
Battery charger included
Yes
Batteries included
Yes
Other features
Built-in flash
Yes
Power source type
Battery, DC
Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 02:44:25
Uk has collected 61 expert reviews for Canon PowerShot SX60 HS 1/2.3" Bridge camera 16.1 MP CMOS 4608 x 3456 pixels Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pocket-lint.com
Updated:
2014-09-24 02:44:24
There was a time when superzooms were content with focal lengths maxing out in the triple figure department. No so the Canon PowerShot SX60 HS, an all-in-one complete with a 65x zoom lens (21-1365mm equivalent) that encompasses a versatile range. Wide-ang...
0%
reviewed.com
Updated:
2014-10-04 01:47:17
In the big book of hacky tech writer metaphors, any spec battle is discussed in warlike terms. As tired as this kind of reductive writing gets, it's actually a useful way to think about superzoom cameras—big, fixed-lens cameras that offer huge zoom ranges...
Bottom line Canon's stretching its limits with the SX60 HS, but the results are hit and miss. As soon as we saw what Canon had done to the SX50 HS to make the new SX60 HS, our hearts sunk. There has been a very obvious performance gap at the telephoto end for cam...
84%
techradar.com
Updated:
2014-11-08 02:49:03
• Don't forget to check out the Techradar Camera Channel home page for all the latest camera reviews.Bridge cameras make for excellent travelling companions, offering the flexibility of a zoom range far larger than any D-SLR's lens but in a relatively sma...
Good Market, leading 65x zoom range, Full manual control and raw files, Wi, Fi and NFC built in...
Bad As big as an entry, level D, SLR, No eye sensor on the viewfinder, Lacks touch, screen control...
Bottom line Another great performer by Canon which is kept from perfection by a few small, but significant, niggles. If you're mainly interested in a camera that you're going to use in good light but you still want to maintain control over every aspect of shooting...
80%
techradar.com/au/
Updated:
2014-11-08 02:49:07
• Don't forget to check out the Techradar Camera Channel home page for all the latest camera reviews.Bridge cameras make for excellent travelling companions, offering the flexibility of a zoom range far larger than any D-SLR's lens but in a relatively sma...
Good Marketleading 65x zoom range, Full manual control and raw files, WiFi and NFC built in...
Bad As big as an entrylevel DSLR, No eye sensor on the viewfinder, Lacks touchscreen control...
80%
trustedreviews.com
Updated:
2014-11-25 01:10:56
What is the Canon PowerShot SX60 HS? The Canon SX60 HS is a superzoom with an immense zoom range. The 65x zoom will make you feel as though you can spot life on other planets. Looking at the numbers it's hard not to be a little impressed. However, superzo...
Good Massive zoom range, Decent handling, Robust build...
Bad Slow lens, No EVF proximity sensor, Limited image quality...
Bottom line Canon PowerShot SX60 HS – Performance The Canon SX60 HS also features an improved image processor, a variant of the DIGIC 6 unit. Speed is reasonable, but not that much more. It takes around two seconds to start from cold to take your first shot, and whil...
60%
Digitaltrends.com
Updated:
2014-12-02 01:09:56
In September 2014, Canon gave its camera lineup a serious refresh by introducing the EOS 7D Mark II for the enthusiast/pro DSLR market and the G7 X , a great pocket digicam for those who want power in a small size. Part of the new unveils also included it...
Good 65x optical zoom, Quality images, decent videos, Solid LCD and EVF...
Bad Relatively poor ISO performer, Some focusing issues at extreme telephoto...
Bottom line The SX60 is a quality mega-zoom for general use, but it stumbles when it comes to action shots or in low-light situations, especially at full telephoto. Despite the lows, it is still a highly recommend camera for those who want a one-in-all that's perfec...
80%
digitalversus.com
Updated:
2014-12-04 03:28:28
Two years after the SX50 HS , Canon has released the Powershot SX60 HS, a new bridge camera with 65x zoom. It's the second camera of its type to have such a large zoom, following the Kodak Pixpro AZ651 by JK Imaging. The newcomer has a super-wide-angle/te...
Good 21mm wideangle, WiFi and NFC, 60 fps Full HD filming, Improved viewfinder and screen resolution, Tiltable screen with pivot, RAW mode...
Bad No touchscreen, App needs work, Video flickers, MiniB USB connection, When holding the camera and using full zoom, stabilisation is a bit tricky...
Bottom line The Canon Powershot SX60 HS has come out with all guns blazing as it attempts to conquer the super-zoom bridge market. Although some minor problems are ever present, this model marks a big step forward: there's a new sensor, new processor, great zoom and...
80%
amateurphotographer.co.uk
Updated:
2014-12-07 02:50:06
At £449, though, it’s more expensive than many of its competitors, and not far off entry-level DSLRs. But, of course, there’s no practical way of coming close to matching its zoom range with interchangeable lenses. Clearly there are going to be compromise...
Good Huge zoom range, Useful vari-angle LCD, Generally good handling, Raw capture is available...
Bad Sluggish AF in less-than-perfect light, Prone to highlight clipping, Noise and detail loss at ISO 800 and higher...
Bottom line If you dont have overly high expectations of it, the SX60 HS isnt too bad at all. In good light, the image quality is decent enough, although naturally it wont match an SLR. The camera handles pretty well, with the EVF aiding shooting in bright light...
60%
expertreviews.co.uk
Updated:
2014-12-09 01:20:17
One thing it lacks is the ability to capture lots of light – something that's been highlighted by two recent bridge cameras from Panasonic. First came the Panasonic FZ200 and its bright f/2.8 aperture. Then there's the Panasonic FZ1000 with its f/2.8-4 ap...
Bottom line The battle of the bridge cameras used to be a two-horse race between the Canon SX50 HS's huge zoom and the Panasonic FZ200's constant f/2.8 aperture. However, with the Canon's focus deteriorating at the long end of its zoom, the Panasonic took a clear lea...
80%
pocket-lint.com
Updated:
2014-12-26 02:58:42
The superzoom market keeps on growing, quite literally, with the latest Canon PowerShot SX60 HS boasting a gigantic 65x optical zoom lens. That's far more heavyweight than any competitor on the market, so if it's zoom you want, it's zoom you get. But is...
Good Good optical image stabilisation, vari-angle LCD, image quality at middle zoom is good for its category...
Bad Problems with focus and general handling at the full zoom extension, competition from higher-end superzooms...
Bottom line There's a lot to admire about the Canon PowerShot SX60 HS. It takes what has always been successful about this companies superzooms and pushes it up a notch. But pushes it a notch too far in our opinion. The 65x optical zoom is all about big number...
80%
devontechsupport.com
Updated:
2017-05-18 01:47:37
Bridge cameras make for excellent travelling companions, offering the flexibility of a zoom range far larger than any DSLR's lens but in a relatively small body.While in terms of physical size, the SX60 HS isn't far off that of an entry-level DSLR, it fea...
Bottom line If you're using it mainly in good light, or as a holiday camera, you're going to be extremely pleased with this camera. It's nice to see Canon thinking about advanced amateurs with this bridge camera offering, for instance by keeping raw format shooting a...
0%
imaging-resource.com
Updated:
2014-09-24 02:44:24
Enhancements. In addition to that now gargantuan zoom range, there are a few more rather notable improvements to this model, and we'll start in the area of zoom assist functionality. While the SX50 HS sports Zoom Framing Assist, which allows the zoom posi...
0%
steves-digicams.com
Updated:
2014-09-24 02:44:25
The DIGIC 6 image processor is fast and efficient, offering up more features like 6.4fps continuous shooting, Tracking AF (AutoFocus), Face Detection, Zoom Framing Assist, Creative Shot Mode, and Smart AUTO, which automatically chooses one of 58 pre-selec...
0%
pcmag.com
Updated:
2014-10-26 02:08:29
The Canon PowerShot SX60 HS ($549.99) is one of the more expensive superzoom cameras on the market, but it manages to put all of the pieces together to earn Editors' Choice accolades for superzooms that crack the 50x barrier. Its 65x lens covers an incred...
Good 65x zoom lens. 21mm wide-angle coverage. Sharp vari-angle LCD. Integrated EVF and hot shoe. 6.3fps continuous shooting. Great control layout. Framing assist function. Raw shooting support. Wi-Fi. 1080p60 video. Mic input.
Bad Pricey. Lacks EVF eye sensor...
Bottom line The Canon PowerShot SX60 HS has a lens that covers an extreme zoom range, and even though it's on the pricey side, it earns our Editors' Choice award...
80%
photographyblog.com
Updated:
2014-10-29 03:58:15
The SX60 HS is Canon's latest and greatest addition to its PowerShot bridge camera line-up. It boasts a huge 65x optical zoom with a 35mm-equivalent focal range of 21-1365mm. It's currently the biggest zoom range you can get from any bridge camera and tru...
Bottom line The Canon PowerShot SX60 HS is a very impressive camera that's sure to please novice and enthusiast photographers alike. Its fusion of comprehensive control with numerous creative effects helps this, as do features like its fold-out LCD screen and good q...
90%
cameralabs.com
Updated:
2014-10-30 01:09:11
The Canon PowerShot SX60 HS is the latest bridge super-zoom in the SX series. Launched in September 2014 it replaces the now two year-old (and enormously popular) SX50 HS. With an eye-watering 65x zoom, Canon has once again exceeded expectations and pushe...
Good 65x optical zoom lens, 922k dot electronic viewfinder, Second control dial, Seek Assist auto feature, Focus peaking, Manual exposure in movie mode, Builtin Wifi with NFC...
Bad No screen / EFV toggle button or sensor, No incamera HD slomo modes, No touch screen.
Bottom line Canon's PowerShot SX60 HS is the company's latest DSLR-styled super-zoom camera. Successor to the massively popular SX50 HS, the new model extends the optical range from 50x to a whopping 65x, making it the joint longest in the World (at the time of writi...
86%
whatdigitalcamera.com
Updated:
2014-11-07 03:52:13
In this respect the 65x optical zoom of the Canon PowerShot SX60 HS puts it out in front, of the chasing pack although a number of its chief superzoom rivals aren't far behind with optical zooms that hover around the 40-60x mark.Notable competitors to the...
Good Flexible focal range, Good handling, Manual control and Raw capture, EVF is much improved...
Bad Slow autofocus, Lens also slow, LCD display lacks touchscreen control, Image quality at high ISO settings, Launch price makes it expensive...
86%
dxomark.com
Updated:
2015-08-02 03:23:51
Announced in late 2014, the SX60 HS features a physically small 1/2/3”-type 16-Mpix CMOS sensor behind an incredible 65x optical zoom — the equivalent of 21-1,365mm — which is both stabilized and equipped with a sonic-type motor that promises near-silent...
Bottom line While it's true that we don't have a wide range of similar models that output RAW files in our database with which to make comparisons, the sensor in the Canon PowerShot SX60 HS has no real shortcomings other than perhaps the inherently low noise levels o...
0%
tomsguide.com
Updated:
2016-11-16 01:54:06
The Canon PowerShot SX60 HS ($479) packs one of the longest zoom lenses for a bridge camera: a 65X (21-1365mm, full-frame equivalent) range that's mind-blowing in action. This camera doesn't boast the biggest spec — that's the 83X of Nikon's Coolpix P900...
Good Crisp photos and especially vide, Surprisingly compact 65X zoom len, Great on-screen controls and overall handlin, Fair pric, Using advanced features like RAW capture and external-mic jack can boost quality...
Bad Limited low-light performanc, especially for video...
Bottom line No camera is perfect, but the PowerShot SX60 HS strikes a great balance of features, with rich color and detail in photos and video, good autofocus, an intuitive user interface, and power features like RAW image capture and mic jack. If you must have the...
80%
lifewire.com
Updated:
2017-05-06 01:23:02
Canon has created a top-end ultra-zoom camera with the SX60 HS, offering strong image quality and performance speeds versus other large zoom models.You'll rarely experience problems with shutter lag or with a slow start-up...
Good Top-notch build quality, Excellent ergonomics, Blazing fast autofocus, Great Canon color, Long-lasting battery life...
Bad Average video and image quality, Screen collects smudges and is difficult to clean, 4K video is slightly cropped...
Bottom line A 65x optical zoom lens is a rare commodity in a fixed lens camera, so the Canon PowerShot SX60 HS already exists in rarified air. But when you also consider that the PowerShot SX60 records images at a better quality and performs faster than other ultra-z...
0%
dpreview.com
Updated:
2017-07-04 01:09:19
Last updated: May 30, 2017Bridge and travel zoom cameras are two of the very few categories of compact cameras to survive the smartphone. Whether it's a travel zoom, which puts a 25X-30X zoom into your pocket, or a bridge camera which offers even more zoo...
Bottom line Google is holding a competition that could see your Pixel photos gracing millions of screens. Nikon's 100th birthday party continues worldwide as a distributor in Italy organized a one-of-a-kind feat: assembling the world's largest 'human camera' from ov...
0%
dpreview.com
Updated:
2017-07-04 01:09:19
The Long Zoom Compact category is probably the most diverse of any in our round-ups. Within it are three separate sub-classes of camera, all of which offer 8x optical zoom or greater (up to a whopping 83x). Broadly speaking, the cameras separate into the...
0%
dxomark.com
Updated:
2020-06-15 10:16:51
As a bridge-type (DSLR-style) model, the PowerShot SX60 HS offers a relatively small size 1/2/3”-type (6.17x 4.55mm) 16-Mpix CMOS sensor combined with a 65x optical zoom offering a 3.8-247mm f/3.4-6.5 range of focal lengths with the equivalent field of vi...
Bottom line While it's true that we don't have a wide range of similar models that output RAW files in our database with which to make comparisons, the sensor in the Canon PowerShot SX60 HS has no real shortcomings other than perhaps the inherently low noise levels o...
39%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)