location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP J3E86A printable textile Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J3E86A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J3E86A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848412014860 show
Category:
Textiles which can be used in printers to print designs and text onto them.
Printable Textiles Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2019 22:01:18
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP J3E86A printable textile Matte :
The short editorial description of HP J3E86A printable textile Matte

HP Professional Matte Canvas - 1117mm x 15.2m
More>>>
HP J3E86A printable textile Matte:
The official marketing text of HP J3E86A printable textile Matte as supplied by the manufacturer

Show your work at its best and reduce scrap. HP Professional Matte Canvas now offers a more consistent base fabric. Museum-quality, matte-finish prints achieve vivid, accurate color reproduction with a bright white surface and improved color gamut ideal for fine art and photographs. Long-lasting, water-resistant prints preserve your work. You can stretch, fold, and mount this flexible material without cracking the image. And you can choose from a wide variety of compatible laminates.

Short summary description HP J3E86A printable textile Matte:
This short summary of the HP J3E86A printable textile Matte data-sheet is auto-generated and uses the product title and the first six key specs.

HP J3E86A, Matte, 1 year(s), 30 - 70%, 15 - 30 °C, 10 - 35 °C, 25 - 85%

Long summary description HP J3E86A printable textile Matte:
This is an auto-generated long summary of HP J3E86A printable textile Matte based on the first three specs of the first five spec groups.

HP J3E86A. Finish type: Matte, Printing material shelf life: 1 year(s)

Features
Finish type
Matte
Printing material shelf life
1 year(s)
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
25 - 85%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)