location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts 1100mAh, 3.7V Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1100mAh, 3.7V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSPP2933
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505144916
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 20:33:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name CoreParts 1100mAh, 3.7V Battery :
The short editorial description of CoreParts 1100mAh, 3.7V Battery

1100mAh, 3.7V
More>>>
Short summary description CoreParts 1100mAh, 3.7V Battery:
This short summary of the CoreParts 1100mAh, 3.7V Battery data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts 1100mAh, 3.7V, Battery, 1100 mAh, 3.7 V, HTC Desire C, Golf

Long summary description CoreParts 1100mAh, 3.7V Battery:
This is an auto-generated long summary of CoreParts 1100mAh, 3.7V Battery based on the first three specs of the first five spec groups.

CoreParts 1100mAh, 3.7V. Product type: Battery, Battery capacity: 1100 mAh, Battery voltage: 3.7 V. Compatible products: HTC Desire C, Golf