Haier logo

Haier A2FE737CXJ fridge-freezer Freestanding 369 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42152
Info modified on:
27 May 2024, 12:13:26
Short summary description Haier A2FE737CXJ fridge-freezer Freestanding 369 L Stainless steel:

Haier A2FE737CXJ, 369 L, No Frost (fridge), SN-T, 39 dB, 12 kg/24h, Stainless steel

Long summary description Haier A2FE737CXJ fridge-freezer Freestanding 369 L Stainless steel:

Haier A2FE737CXJ. Total net capacity: 369 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 270 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 99 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 280 kWh. Product color: Stainless steel

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.