location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet SD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G6H50A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793632154 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 14:06:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Feb 2016
Product end of life date
Bullet Points HP Designjet SD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 1200 x 1200 DPI
  • - Color scanning
  • - A0
  • - Sensor type: CIS
  • - USB port Ethernet LAN
  • - Power supply type: AC 47 W
  • - Internal memory: 2048 MB
Guarantee: One-year limited hardware
Long product name HP Designjet SD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black :
The short editorial description of HP Designjet SD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black

HP Designjet SD Pro Scanner
More>>>
HP Designjet SD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black:
The official marketing text of HP Designjet SD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black as supplied by the manufacturer




Short summary description HP Designjet SD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black:
This short summary of the HP Designjet SD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet SD Pro, 1200 x 1200 DPI, Sheet-fed scanner, Black, 15.6", CIS, JPG, PDF, TIFF

Long summary description HP Designjet SD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black:
This is an auto-generated long summary of HP Designjet SD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black based on the first three specs of the first five spec groups.

HP Designjet SD Pro. Optical scanning resolution: 1200 x 1200 DPI. Scanner type: Sheet-fed scanner, Product color: Black, Display diagonal: 15.6". Sensor type: CIS, Scan file formats: JPG, PDF, TIFF, Internal memory: 2048 MB. Maximum ISO A-series paper size: A0. Standard interfaces: Ethernet, USB 2.0

Scanning
Optical scanning resolution *
1200 x 1200 DPI
Color scanning
Yes
Film scanning
Yes
Design
Scanner type *
Sheet-fed scanner
Product color *
Black
Display diagonal
15.6"
Touchscreen
Yes
Performance
Sensor type *
CIS
Scan file formats
JPG, PDF, TIFF
Internal memory
2048 MB
Paper handling
Maximum ISO A-series paper size *
A0
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ethernet, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
47 W
Power consumption (standby)
32 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Network
Ethernet LAN
Yes
Weight & dimensions
Width
36.6" (930 mm)
Depth
57.9" (1470 mm)
Height
65.4" (1660 mm)
Weight
132.3 lbs (60 kg)
Packaging content
Quick start guide
Yes
Other features
Network ready
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
HDD capacity
500 GB
Technical details
Sustainability certificates
ENERGY STAR