ASUS logo

ASUS N56VZ-S4049R Intel® Core™ i7 i7-3610QM Laptop 15.6" Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Wi-Fi 4 (802.11n) Windows 7 Home Basic Black, Stainless steel

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62787
Info modified on:
14 Mar 2024, 19:37:55
Long product name ASUS N56VZ-S4049R Intel® Core™ i7 i7-3610QM Laptop 15.6" Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Wi-Fi 4 (802.11n) Windows 7 Home Basic Black, Stainless steel:

Intel Core i7-3610QM (2.3GHz, 6MB Cache), 6GB RAM, 1000GB HDD, Intel HD Graphics 4000 + NVIDIA GeForce GT 650M, WLAN 802.11, Ethernet, WebCam, Windows 7

ASUS N56VZ-S4049R Intel® Core™ i7 i7-3610QM Laptop 15.6" Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Wi-Fi 4 (802.11n) Windows 7 Home Basic Black, Stainless steel:

SonicMaster Premium with MaxxAudio 3

Featuring co-development with Bang & Olufsen ICEpower® and Waves MaxxAudio, upgraded SonicMaster Premium utilizes professional sound processing tools to boost audio fidelity and enjoyment. In addition to a wider range and improved clarity, N Series notebooks include a bundled subwoofer for extra-impactful bass, culminating in the finest audio on any portable PC.

Gorgeous HD wide viewing angles

Advanced display technology creates striking 150゚viewing angles, so full HD* looks better from any direction. Clearer, brighter, more detailed, and far more vivid images bring your computing to life in HD.

*Optional 1080p panel. Default screen offers 720p HD.

Award-winning luxurious hairline-textured metallic design

Award-winning luxuriousThe new N Series has secured global acclaim for its artistry, including a prestigious 2012 Red Dot Design Award. Its ripple-effect speaker mesh imbues an elegant look to complement the deluxe audio offered, while the precision-etched hairline metallic cover offers added accentuation via an illuminated ASUS logo.

Powerful performance with an always on and always connected experience

Tap into the smoothness and spontaneity of true 2-second instant on resume with ASUS Super Hybrid Engine II technology, giving N Series notebooks smartphone-like immediacy. Coupled with the might of 3rd generation Intel® Core™ processors and the convenience of exclusive USB Charger+ quick device charging, the N Series embodies portable power.

Short summary description ASUS N56VZ-S4049R Intel® Core™ i7 i7-3610QM Laptop 15.6" Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Wi-Fi 4 (802.11n) Windows 7 Home Basic Black, Stainless steel:

ASUS N56VZ-S4049R, Intel® Core™ i7, 2.3 GHz, 15.6", 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description ASUS N56VZ-S4049R Intel® Core™ i7 i7-3610QM Laptop 15.6" Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Wi-Fi 4 (802.11n) Windows 7 Home Basic Black, Stainless steel:

ASUS N56VZ-S4049R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Basic. Product color: Black, Stainless steel

Video
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.