HP logo

HP LaserJet Pro 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216810
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
One-year return to HP Authorized Service Provider
Long product name HP LaserJet Pro 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:

HP LaserJet Pro 400 MFP M425dw

HP LaserJet Pro 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:

This networked MFP boosts productivity. Share resources with wireless networking, and print from virtually anywhere with HP ePrint. Improve workflow with access to business apps. Save time with automatic two-sided scanning and copying.

Features

Increase productivity – even on the go.
- Scan documents directly to email or a network folder. Save time and get fast results: the dual head scanner means two-sided pages are only scanned once.
- Print at up to 33 ppm A4, and get a first page in as fast as eight seconds.
- Print from virtually anywhere with HP ePrint. Send files from a smartphone directly to your printer using HP wireless direct printing.
- Set up and share anywhere in the office with wireless connectivity. Configure networking fast.

Produce high-quality documents time after time.
- Print professional-quality documents with bold text and sharp images, using Original HP LaserJet toner cartridges.
- Improve performance with trusted HP reliability. Do more with 800-sheets maximum paper input capacity (with optional 500-sheet tray).
- Save time with Original HP LaserJet toner cartridges that are reliable and feature an all-in-one design for easy installation.
- Print more affordably using an optional high-capacity Original HP LaserJet black toner cartridge.

Easily manage print jobs and access business apps.
- Use business apps and an 8.89 cm (3.5-inch) colour touchscreen to access and print from the web or scan to online storage sites.
- Manage workflow with intuitive features right on the printer: use the easy-access USB port to print from – and save scans to – a flash drive.
- Easily control your print environment and save IT time and costs – HP Web Jetadmin helps you monitor equipment and increase uptime.

Reduce your environmental impact.
- Reduce paper use by up to 50% with automatic two-sided printing.
- Save energy with HP Auto-On/Auto-Off Technology which turns your printer on when you need it and off when you don’t.
- Easily recycle Original HP LaserJet toner cartridges through HP Planet Partners.
- This MFP's compact size is designed to use less space and create less packaging waste.

Short summary description HP LaserJet Pro 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:

HP LaserJet Pro 400 MFP M425dw, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black

Long summary description HP LaserJet Pro 400 MFP M425dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:

HP LaserJet Pro 400 MFP M425dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.