location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare AirFloss AirFloss HX8272/20 Interdental - Rechargeable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare AirFloss
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AirFloss HX8272/20 Interdental - Rechargeable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8272/20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103673934 show
Category:
Electric devices used to remove food and dental plaque from teeth.
Electric Flossers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2023 02:32:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare AirFloss AirFloss HX8272/20 Interdental - Rechargeable
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 30 Second Clean
  • - Up to 99.9% Plaque Removal
  • - Helps prevent cavities
  • - QuadPacer and Smartimer
  • - BrushSync technology
  • - Improves gum health
  • - Three modes
  • - Micro-droplet technology
  • - Fresh and clean with mouthwash
  • - Easily start a healthy habit
Long product name Philips Sonicare AirFloss AirFloss HX8272/20 Interdental - Rechargeable :
The short editorial description of Philips Sonicare AirFloss AirFloss HX8272/20 Interdental - Rechargeable

Don’t floss? Then AirFloss.
More>>>
Philips Sonicare AirFloss AirFloss HX8272/20 Interdental - Rechargeable:
The official marketing text of Philips Sonicare AirFloss AirFloss HX8272/20 Interdental - Rechargeable as supplied by the manufacturer

For those who don’t floss consistently, AirFloss is an easy way to start cleaning between teeth. AirFloss can be used with mouthwash or water and features unique air and micro-droplet technology to help remove plaque in hard to reach areas.

Short summary description Philips Sonicare AirFloss AirFloss HX8272/20 Interdental - Rechargeable:
This short summary of the Philips Sonicare AirFloss AirFloss HX8272/20 Interdental - Rechargeable data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare AirFloss AirFloss HX8272/20 Interdental - Rechargeable, Green, White, Ergonomic, Li-Ion, Lithium-Ion (Li-Ion), 24 h

Long summary description Philips Sonicare AirFloss AirFloss HX8272/20 Interdental - Rechargeable:
This is an auto-generated long summary of Philips Sonicare AirFloss AirFloss HX8272/20 Interdental - Rechargeable based on the first three specs of the first five spec groups.

Philips Sonicare AirFloss AirFloss HX8272/20 Interdental - Rechargeable. Product color: Green, White, Handle(s) features: Ergonomic. Battery type: Li-Ion, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h

Air and micro-droplet technology
Air and micro-droplet technology

Our clinically-proven results are possible from our unique technology that combines air and mouthwash or water to powerfully yet gently clean between teeth and along the gumline.

An easy way to start a healthy habit
An easy way to start a healthy habit

Interproximal cleaning is very important to overall oral health. AirFloss is an easy way to clean deeper between teeth, helping to form a healthy habit.

Helps prevent cavities between teeth
Helps prevent cavities between teeth

By gently bursting away plaque that brushing missed, Sonicare AirFloss helps prevent cavities from forming in the spaces between your teeth.

Choose from three modes
Choose from three modes

This toothbrush allows you to customize your brushing to your own needs, with a choice of three modes. Clean mode is standard for superior cleaning. White is the ideal mode for removing surface stains. And Gum Care mode adds an extra minute of reduced-power brushing, so you can gently massage your gums.

Connects smart brush handle and smart brush heads
Connects smart brush handle and smart brush heads

A microchip-enabled technology that detects and synchronizes the smart brush head with the smart handle. The smart handle and smart brush head pair is a powerful combination that enables Smart replacement reminders.

Improves gum health up to 100%*
Improves gum health up to 100%*

Densely-packed, high-quality bristles give you an extra gentle brushing to remove plaque along the gumline to improve gum health up to 100% more than a manual toothbrush. And, the specially curved power tip makes reaching the teeth at the back of your mouth a breeze.

Timers encourage thorough 2 minutes of brushing
Timers encourage thorough 2 minutes of brushing

It takes just 2 minutes to thoroughly brush your teeth. Our QuadPacer lets you know when you've spent the optimal amount of time on each section of your mouth while our SmarTimer signals when your total time is up. Together they help you reach your recommended brushing time, every time.

Fresh and clean with mouthwash
Fresh and clean with mouthwash

Use with mouthwash for the ultimate fresh experience and anti-microbial benefits.

Up to 99.9% plaque removal
Up to 99.9% plaque removal

AirFloss uses microdroplets of air and water or mouthwash to remove up to 99% more plaque in-between teeth*

Cleans your entire mouth in just 30 seconds
Cleans your entire mouth in just 30 seconds

With the AirFloss, cleaning your entire mouth takes just 30 seconds. Simply press the button once for a single burst, then move and repeat. To use the new auto-burst feature, hold down the button and move the guidance tip from space to space. It will automatically burst every second.

Features
Product color *
Green, White
Handle(s) features
Ergonomic
Number of nozzles
1
Power
Battery type
Li-Ion
Power
Battery technology
Lithium-Ion (Li-Ion)
Charging time
24 h
Other features
Charger
Yes
Packaging content
Toothbrush included
Yes
Brand Image Article code product Stock Price from
Philips Sonicare AirFloss Pro HX8032/35 electric flosser Pink Philips Sonicare AirFloss Pro HX8032/35 electric flosser Pink
(show image)
HX8032/35 Interdental - Nozzles HX8032/35
Country Distributor
Deutschland 1 distributor(s)