location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P318-006-MF audio cable 72" (1.83 m) 3.5mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P318-006-MF 3.5 mm Mini Stereo Audio 4-Position TRRS Headset Extension Adapter Cable (M/F), 6 ft. (1.8 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P318-006-MF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184597 show
Category: Audio Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P318-006-MF audio cable 72" (1.83 m) 3.5mm Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6-ft, 3.5mm 4-position TRRS Headset Extension Cable
  • - Fully-molded for a lifetime of use
Guarantee: Lifetime limited
Long product name Tripp Lite P318-006-MF audio cable 72" (1.83 m) 3.5mm Black :
The short editorial description of Tripp Lite P318-006-MF audio cable 72" (1.83 m) 3.5mm Black

3.5 mm Mini Stereo Audio 4-Position TRRS Headset Extension Adapter Cable (M/F), 6 ft. (1.8 m)
More>>>
Tripp Lite P318-006-MF audio cable 72" (1.83 m) 3.5mm Black:
The official marketing text of Tripp Lite P318-006-MF audio cable 72" (1.83 m) 3.5mm Black as supplied by the manufacturer

Molded strain-relief prevents the cable from being bent at sharp angles at the TRRS connectors to minimize the stress at the plug termination point
Provides greater flexibility by enabling you to move more freely, while working at your computer with VOIP applications (Skype, chat programs)
4-pole 3.5mm male/female connectors with molded PVC strain relief
Nickel-plated connectors
90% Spiral Wrapped Connector provides shielding against EMI and RFI interference
Length: 2 meters (6 ft)

Short summary description Tripp Lite P318-006-MF audio cable 72" (1.83 m) 3.5mm Black:
This short summary of the Tripp Lite P318-006-MF audio cable 72" (1.83 m) 3.5mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P318-006-MF, 3.5mm, Male, 3.5mm, Female, 72" (1.83 m), Black

Long summary description Tripp Lite P318-006-MF audio cable 72" (1.83 m) 3.5mm Black:
This is an auto-generated long summary of Tripp Lite P318-006-MF audio cable 72" (1.83 m) 3.5mm Black based on the first three specs of the first five spec groups.

Tripp Lite P318-006-MF. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Female, Connector contacts plating: Nickel, Cable length: 72" (1.83 m), Product color: Black

Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)