Cisco logo

Cisco 819 Cellular network router

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86255
Info modified on:
11 Jan 2024, 12:42:24
Guarantee:
1-year limited hardware warranty
Long product name Cisco 819 Cellular network router:

Non-Hardened 4G LTE Integrated Services Router, w / Qualcomm MDM9215 f / Australia & Europe, LTE 800/900/1800/2100/2600 MHz, 850/900/1900/2100 MHz UMTS/HSPA+

Short summary description Cisco 819 Cellular network router:

Cisco 819, Cellular network router, Industrial, 10,100,1000 Mbit/s, Edge, GPRS, GSM, HSPA+, LTE, UMTS, 800,900,1800,1900 MHz, 850,900,1900,2100 MHz

Long summary description Cisco 819 Cellular network router:

Cisco 819. Device type: Cellular network router, Market positioning: Industrial. Ethernet LAN data rates: 10,100,1000 Mbit/s. Data network: Edge, GPRS, GSM, HSPA+, LTE, UMTS, GSM bands supported: 800,900,1800,1900 MHz, UMTS bands supported: 850,900,1900,2100 MHz. Baud rate: 115.2 Kbit/s. Authentication method: RADIUS, TACACS+

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.