location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 1550 nm CWDM 2/4/8 Gb/s network transceiver module Fiber optic 8000 Mbit/s SFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1550 nm CWDM 2/4/8 Gb/s
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-CWDM8G1550=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658444319 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco 1550 nm CWDM 2/4/8 Gb/s network transceiver module Fiber optic 8000 Mbit/s SFP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SFP Fiber optic 8000 Mbit/s
  • - Wavelength: 1550 nm
  • - Hot-swap
Long product name Cisco 1550 nm CWDM 2/4/8 Gb/s network transceiver module Fiber optic 8000 Mbit/s SFP :
The short editorial description of Cisco 1550 nm CWDM 2/4/8 Gb/s network transceiver module Fiber optic 8000 Mbit/s SFP

1550 nm CWDM 2/4/8-Gbps Fibre Channel SFP+
More>>>
Short summary description Cisco 1550 nm CWDM 2/4/8 Gb/s network transceiver module Fiber optic 8000 Mbit/s SFP:
This short summary of the Cisco 1550 nm CWDM 2/4/8 Gb/s network transceiver module Fiber optic 8000 Mbit/s SFP data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 1550 nm CWDM 2/4/8 Gb/s, Fiber optic, 8000 Mbit/s, SFP, LC, CWDM, 1574803.1" (40000 m)

Long summary description Cisco 1550 nm CWDM 2/4/8 Gb/s network transceiver module Fiber optic 8000 Mbit/s SFP:
This is an auto-generated long summary of Cisco 1550 nm CWDM 2/4/8 Gb/s network transceiver module Fiber optic 8000 Mbit/s SFP based on the first three specs of the first five spec groups.

Cisco 1550 nm CWDM 2/4/8 Gb/s. SFP transceiver type: Fiber optic, Maximum data transfer rate: 8000 Mbit/s, Interface type: SFP

Brand Image Article code product Stock Price from
Cisco

Cisco DS-CWDM4G1550= network transceiver module Fiber optic 4000 Mbit/s SFP 1550 nm
(show image)
DS-CWDM4G1550= DS-CWDM4G1550= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM4G1570= network transceiver module Fiber optic 4000 Mbit/s SFP 1570 nm
(show image)
DS-CWDM4G1570= DS-CWDM4G1570= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM4G1590= network transceiver module Fiber optic 4000 Mbit/s SFP 1590 nm
(show image)
DS-CWDM4G1590= DS-CWDM4G1590= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM4G1530= network transceiver module Fiber optic 4000 Mbit/s SFP 1530 nm
(show image)
DS-CWDM4G1530= DS-CWDM4G1530= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM4G1510= network transceiver module Fiber optic 4000 Mbit/s SFP 1510 nm
(show image)
DS-CWDM4G1510= DS-CWDM4G1510= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM4G1490= network transceiver module Fiber optic 4000 Mbit/s SFP 1490 nm
(show image)
DS-CWDM4G1490= DS-CWDM4G1490= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM4G1470= network transceiver module Fiber optic 4000 Mbit/s SFP 1470 nm
(show image)
DS-CWDM4G1470= DS-CWDM4G1470= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Suomi 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)