location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Tube 2100 speaker set 17 W Universal Black 2.1 channels 1-way 1 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tube 2100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7128-L710
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:53:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Tube 2100 speaker set 17 W Universal Black 2.1 channels 1-way 1 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17 W 2.1 channels
  • - Number of satellite speakers: 2 1-way 1 W
  • - Wired
  • - Black
Long product name Fujitsu Tube 2100 speaker set 17 W Universal Black 2.1 channels 1-way 1 W :
The short editorial description of Fujitsu Tube 2100 speaker set 17 W Universal Black 2.1 channels 1-way 1 W

Soundsystem Tube 2100, 17W, 3.5mm, 35Hz-22kHz, 1.3kg, Black
More>>>
Fujitsu Tube 2100 speaker set 17 W Universal Black 2.1 channels 1-way 1 W:
The official marketing text of Fujitsu Tube 2100 speaker set 17 W Universal Black 2.1 channels 1-way 1 W as supplied by the manufacturer

Dynamic Acoustic Tube in Living Room
This small yet powerful Fujitsu Soundsystem Tube 2100 complements and improves your system’s audio experience through a high sound quality and an extraordinary, modern design. Its compact body takes up less of your desk space and consumes little energy, achieved by automatically shutting down after fifteen minutes of standby.

Highlights

- Tiny and powerful: total 17 Watts powerful bass.?
- Automated stand-by.
- ON/OFF switch.

Ease of use

- Plug & Play. ??
- Maximum handling simplicity with any Notebook, PC, and MP3 Music Player.

Short summary description Fujitsu Tube 2100 speaker set 17 W Universal Black 2.1 channels 1-way 1 W:
This short summary of the Fujitsu Tube 2100 speaker set 17 W Universal Black 2.1 channels 1-way 1 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Tube 2100, 2.1 channels, 17 W, Universal, Black, CE, CB, C-Tick, 1-way

Long summary description Fujitsu Tube 2100 speaker set 17 W Universal Black 2.1 channels 1-way 1 W:
This is an auto-generated long summary of Fujitsu Tube 2100 speaker set 17 W Universal Black 2.1 channels 1-way 1 W based on the first three specs of the first five spec groups.

Fujitsu Tube 2100. Audio output channels: 2.1 channels, RMS rated power: 17 W, Recommended usage: Universal. Satellite speaker type: 1-way, Satellite speakers RMS power: 1 W. Power source: AC. Width: 11.1" (282 mm), Depth: 3.48" (88.5 mm), Height: 2.4" (61 mm). Cables included: Audio (3.5mm)

Performance
RMS rated power *
17 W
Recommended usage *
Universal
Product color *
Black
Audio output channels *
2.1 channels
Certification
CE, CB, C-Tick
Amplifier
Amplification device included *
Yes
Satellite speakers
Number of satellite speakers *
2
Satellite speaker type *
1-way
Satellite speakers RMS power *
1 W
Power
Power source *
AC
Weight & dimensions
Width
11.1" (282 mm)
Depth
3.48" (88.5 mm)
Height
2.4" (61 mm)
Weight
2.87 lbs (1.3 kg)
Technical details
Frequency range
35 - 22000 Hz
Power LED
Yes
Packaging content
Cables included
Audio (3.5mm)
Ports & interfaces
Connectivity technology *
Wired
Country Distributor
Deutschland 1 distributor(s)