location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL DAV2108 KVM switch Rack mounting Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAV2108
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7485895 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636430073118 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 323000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:46:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL DAV2108 KVM switch Rack mounting Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Silver
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • - 1600 x 1200 pixels
Long product name DELL DAV2108 KVM switch Rack mounting Silver :
The short editorial description of DELL DAV2108 KVM switch Rack mounting Silver

8 x KVM, 4 x USB, silver
More>>>
DELL DAV2108 KVM switch Rack mounting Silver:
The official marketing text of DELL DAV2108 KVM switch Rack mounting Silver as supplied by the manufacturer

- Add a digital channel via a physical hardware key;
- 1 local user users;
- Local console USB;
- Widescreen support;
- Hi-res to 1600×1200 (standard) and 1680×1050 (widescreen);
- ACI support for cascading up to 256 servers;
- Dell ReadyRails mounting interface.

Overview
The Dell Analog KVM switches, engineered by Avocent, are ideally suited for environments where remote access is not required but maximum security is essential. The Analog Server Console Switch is an excellent choice where real-time video and mouse response are required. Its responsiveness is not impacted by the need to digitize and transmit video frames, mouse and keystroke events. For high resolution requirements of a Network Operation Center, the Server Console switches can support resolutions of up to 1600×1200 and widescreen resolutions of up to 1680×1050.

The Analog KVM Server Console Switches provide flexibility to customers who may want to implement remote access in the future, but who are not ready to make that commitment at the time of purchase. The digital capabilities of the Server Console Switch are ‘unlocked’ by plugging the Dell Remote Access Key into any one of the USB ports of the rear of the switch. With the Dell Remote Access Key installed, one authenticated digital user can remotely manage any one of the servers connected to the Server Console Switch over a TCP/IP network with support for DES, 3DES, AES or 128-bit SSL encryption of both KVM and Virtual Media sessions over a single IP address.

Short summary description DELL DAV2108 KVM switch Rack mounting Silver:
This short summary of the DELL DAV2108 KVM switch Rack mounting Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL DAV2108, 1600 x 1200 pixels, Ethernet LAN, Rack mounting, 1U, Silver

Long summary description DELL DAV2108 KVM switch Rack mounting Silver:
This is an auto-generated long summary of DELL DAV2108 KVM switch Rack mounting Silver based on the first three specs of the first five spec groups.

DELL DAV2108. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Security algorithms: 3DES, AES, DES. Maximum resolution: 1600 x 1200 pixels. Product color: Silver, Rack capacity: 1U. Weight: 6.61 lbs (3 kg)

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
VGA (D-Sub) ports quantity
1
USB 2.0 ports quantity
4
USB connector type
USB Type-A
Console port
USB
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
8
Security algorithms
3DES, AES, DES
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Silver
LED indicators
Yes
Display
Built-in display *
No
Weight & dimensions
Weight
6.61 lbs (3 kg)
Logistics data
Harmonized System (HS) code
85176200
Country Distributor
Nederland 4 distributor(s)
Portugal 1 distributor(s)
France 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)