location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce AL-C300DN Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C300DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE10401BY
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce AL-C300DN Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - A4 31 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 120000 pages per month
  • - Total number of input trays: 2 Total input capacity: 350 sheets Total output capacity: 200 sheets
  • - Internal memory: 1024 MB 750 MHz
Long product name Epson WorkForce AL-C300DN Color 1200 x 1200 DPI A4 :
The short editorial description of Epson WorkForce AL-C300DN Color 1200 x 1200 DPI A4

1200 x 1200 DPI, 31 ppm, 38 s, 120000 ppm, Ethernet, USB 2.0, 750 MHz, 1 GB, 475 W, 28.3 kg
More>>>
Epson WorkForce AL-C300DN Color 1200 x 1200 DPI A4:
The official marketing text of Epson WorkForce AL-C300DN Color 1200 x 1200 DPI A4 as supplied by the manufacturer

Duplex A4 colour laser
Fast and high-quality A4 duplex colour laser printer for those looking to lower their costs and are seeking easy business integration.

A high-quality duplex colour laser printer for small and medium workgroups wanting to lower their printing costs. With features for easy business integration, this networked printer delivers fast print speeds for efficiency in the office. High-yield toner packs also help to keep the cost of printing low, and double-packs of black toner are available for even better cost savings.

Fast, high-quality and low-cost printing
The AL-C300DN delivers ISO print speeds of up to 31ppm, in both mono and colour1, even when printing in duplex. Prints are delivered at 1200 x 1200 dpi for high-quality results, and 1GB of RAM as standard saves time on repeated print jobs. Duplex print jobs are completed as quickly as single-sided jobs.

Easy to use and energy efficient
Its LCD screen makes it easy to control advanced functions. A high toner yield of up to 7,300 pages in black and 8,800 pages in colour2 not only makes your supplies go further, but it also means less time is wasted changing supplies. A double pack of black toner is also available. Not only is the AL-C300DN ENERGY STAR-qualified, it also has a very low power used of 1.3W when in deep sleep mode.

High durability
It has a duty cycle of up to 120,000 pages3, so businesses can be confident that their investment in the Epson range is a sound one.

Advanced connectivity, integration and security
PDL printer emulations including PCL6, PostScript 3 and PDF 1.7, along with the advanced IPv6 protocol and gigabit Ethernet support, make this printer ideal for business environments. Advanced IPSec and SSL support help improve security when printing sensitive materials, and print securely and confidentially with Email Print for Enterprise compatiblity.


- Fast printing
ISO print speeds of up to 31ppm1
- Duplex printing
Print double-sided at the same speed as single-sided
- High toner yield
Print up to 7,300 pages in black and 8,800 pages in colour
- Low power usage
Just 1.3W when in deep sleep mode
- Reliable operation
120,000 page duty cycle

Short summary description Epson WorkForce AL-C300DN Color 1200 x 1200 DPI A4:
This short summary of the Epson WorkForce AL-C300DN Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce AL-C300DN, Laser, Color, 1200 x 1200 DPI, A4, 31 ppm, Duplex printing

Long summary description Epson WorkForce AL-C300DN Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson WorkForce AL-C300DN Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson WorkForce AL-C300DN. Print technology: Laser, Color. Number of print cartridges: 1, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Network ready. Product color: White

Printing
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Duplex print speed (black, normal quality, A4/US Letter)
31 ppm
Warm-up time
38 s
Time to first page (black, normal)
12 s
Features
Maximum duty cycle *
120000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Country of origin
Thailand
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
200 sheets
Maximum input capacity
350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
B5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
2
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
1024 MB
Maximum internal memory
1024 MB
Processor frequency
750 MHz
Design
Product color *
White
Built-in display *
Yes
Power
Power consumption (printing) *
475 W
Power consumption (max)
910 W
Power consumption (standby)
69 W
Power consumption (PowerSave)
2.8 W
Power consumption (off)
1.34 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
35 - 70%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.5" (444 mm)
Depth
21.4" (544 mm)
Height
13.8" (350 mm)
Weight
62.4 lbs (28.3 kg)
Packaging data
Package width
22" (560 mm)
Package depth
25.6" (650 mm)
Package height
19.9" (505 mm)
Package weight
70.1 lbs (31.8 kg)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
85.4" (2.17 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
8 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
85.4" (2.17 m)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
8 pc(s)
Other features
Power LED
Yes
Stand-by LED
Yes
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Epson WorkForce AL-M8100DTN 1200 x 1200 DPI A3 Epson WorkForce AL-M8100DTN 1200 x 1200 DPI A3
(show image)
C11CE13401BS AL-M8100DTN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AL-M8100DN 1200 x 1200 DPI A3 Epson AL-M8100DN 1200 x 1200 DPI A3
(show image)
C11CE13401BY AL-M8100DN 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce AL-C300DTN Color 1200 x 1200 DPI A4 Epson WorkForce AL-C300DTN Color 1200 x 1200 DPI A4
(show image)
C11CE10401BZ AL-C300DTN 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce AL-C300N Color 1200 x 1200 DPI A4 Epson WorkForce AL-C300N Color 1200 x 1200 DPI A4
(show image)
C11CE09401BY AL-C300N 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce AL-C300TN Color 1200 x 1200 DPI A4 Epson WorkForce AL-C300TN Color 1200 x 1200 DPI A4
(show image)
C11CE09401BZ AL-C300TN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)