Long product name HP G4Y00AV internal solid state drive M.2 256 GB Serial ATA III
:
256GB M2 SATA-3 SED SSD
The short editorial description of HP G4Y00AV internal solid state drive M.2 256 GB Serial ATA III
256GB M2 SATA-3 SED SSD
More>>>
HP G4Y00AV internal solid state drive M.2 256 GB Serial ATA III:
The official marketing text of HP G4Y00AV internal solid state drive M.2 256 GB Serial ATA III as supplied by the manufacturer
Expand your storage and improve your system responsiveness and application loading times[1] with the affordable HP TLC SSD.
- Get fast transfer speeds and solid cell endurance with Triple Layer Cell (TLC) flash memory.
- Experience better resistance to extreme shock and vibration.[1]
- Perform several write or read commands simultaneously with Native Command Queuing.
Short summary description HP G4Y00AV internal solid state drive M.2 256 GB Serial ATA III:
This short summary of the HP G4Y00AV internal solid state drive M.2 256 GB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.
HP G4Y00AV, 256 GB, M.2, 6 Gbit/s
Long summary description HP G4Y00AV internal solid state drive M.2 256 GB Serial ATA III:
This is an auto-generated long summary of HP G4Y00AV internal solid state drive M.2 256 GB Serial ATA III based on the first three specs of the first five spec groups.
HP G4Y00AV. SSD capacity: 256 GB, SSD form factor: M.2, Data transfer rate: 6 Gbit/s