location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GE60-2PCi58H11W7 Apache Intel® Core™ i5 i5-4210H Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GE60-2PCi58H11W7 Apache
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0016GF-SKU10
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI Gaming GE60-2PCi58H11W7 Apache Intel® Core™ i5 i5-4210H Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4210H 2.9 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 1.13 TB HDD+SSD DVD Super Multi
  • - NVIDIA® GeForce® GTX 850M 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 49 Wh 120 W
  • - Windows 7 Home Premium 64-bit
Long product name MSI Gaming GE60-2PCi58H11W7 Apache Intel® Core™ i5 i5-4210H Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 7 Home Premium Black :
The short editorial description of MSI Gaming GE60-2PCi58H11W7 Apache Intel® Core™ i5 i5-4210H Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 7 Home Premium Black

Intel Core i5-4210H (3M Cache, 2.90 GHz), 15.6" Full HD (1920x1080) LED, 8GB DDR3L, 128GB SSD + 1TB SATA HDD, DVD Super Multi, Intel HD Graphics 4600 + NVIDIA GeForce GTX 850M 2GB GDDR5, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0, HD Webcam, Windows 7 Home Premium 64-bit
More>>>
MSI Gaming GE60-2PCi58H11W7 Apache Intel® Core™ i5 i5-4210H Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 7 Home Premium Black:
The official marketing text of MSI Gaming GE60-2PCi58H11W7 Apache Intel® Core™ i5 i5-4210H Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 7 Home Premium Black as supplied by the manufacturer

Enthusiast NVIDIA GeForce GTX 850M discrete graphics card with GDDR5 2GB VRAM

The NVIDIA GeForce GTX 850M leverages NVIDIA's revolutionary new architecture to deliver extreme performance than the previous generation. Compare to GeForce GTX 750M, users could get over 75% faster and more performance at same level new graphics card with lower temperature and watts. Turn on lightning-fast antialiasing in a huge variety of games automatically. Get maximum gaming images and best compatibility with NVIDIA graphics. Feel the difference reality with NVIDIA PhysX® technology , bringing games to life with dynamic, interactive environments.

The latest 4th generation Intel® Core™ i7 Processor

The latest 4th generation quad core processor platform, representing superior performance over previous generations. The CPU performance has increased by 3%~7%, while the overall platform is 15% more powerful. Additionally, the GPU performance of 2d and 3D visuals, is even more noteworthy, with an average increase of over 30%. There have also been significant advances in user experience and battery life. Moreover, it employs a more advanced encryption program to help businesses enhance information security and to protect your BIOS/FW from attacks by malware.

SteelSeries Engine to customize every key and devices for personalizing your play style

SteelSeries Engine is the Apps to combine all frequent functions for gamers in order to easily customize every individual key and functions to personalize every gamer’s play style, including KLM, multiple devices management (for example, headset, mouse, and keyboard), keypress macros, and text macros.

Friendly UI design

The SteelSeries Engine is easy to understand by using pictorial representations of devices along with basic drag-and-drop techniques to assign key presses, complex macros, device profiles and buttons. Also features intuitive macro creation with customizable colors, fonts, and names for everything.

Every key can be customized to hot key as you want!! *

Every gamer can easily customize every individual key as hot key to personalize his own play style, greatly increase the convenience on key usage.

* FN, F1-F12 keys except

Just one click!! quickly launch Apps from SteelSeries Engine

Gamers can freely choose any key as launch application button, no longer need to click the mouse for Apps start.

4 keyboard layers options!!

There are 4 layers for gamers to set 4 usage scenario or game. Not only that, while playing the game, gamers can easily and quickly switch layer*, such as a chat screen with friends. Communication with friends is not interrupted!!

*The layers switch key is “Fn+1~4”

Intelligent keypress macro capabilities

There are virtually unlimited keypress macro creation capabilities. Anything you can do on a mouse or a keyboard can be programmed along with specific event timing. You can even program mouse events into keyboard macros. Your macros will be running at a high priority in your computers Operating System, yet it does NOT interfere with your real time actions during gameplay.

Create your own text macro

Besides keypress macro, SteelSeries Engine also can create the text macro for gamers’ talk. By this way, gamers can have simultaneously multi-party conversation and do not waste time in doing repetitive typing.

KLM (Keyboard light management)

Depending on your mood and desires, you can choose from more than 1,000 color combinations and five different scenario modes for the keyboard, enabling you to be the coolest gamer at any LAN party!

Unlimited profile possibilities

Profiles are sets of macros, button assignments, and device configurations that are frequently used together. An unlimited number of profiles, with customizable names, can be stored in the SteelSeries Engine. It provides predefined profiles for common games which can be used directly or as templates for your custom macros.

Statistics to analyze and improve

Whether you're playing an FPS or editing in Photoshop, being better and more efficient is something we want to help you achieve. Use the Statistics module to record your keyboard or mouse actions. Then review the peripheral heat map, which shows with both color and numbers the frequency of your key or button presses. You can then use this information to fine tune your macros as well as your key and mouse button assignments to optimize your tools to play (and work).

Freedom to Play

SteelSeries Engine will automatically recognize what game you are playing and open your saved profile(s) for that game. You can create your own profiles for other applications and then have SteelSeries Engine open the corresponding profile when you start up your application.

XSplit Gamecaster : The Best Recording & Streaming App for Gamers

Use XSplit Gamecaster with all of your Notebook game streaming

XSplit Gamecaster lets you easily record your gaming moments and broadcast your live gameplay sessions to Twitch, YouTube, UStream and more.

It’s simple, easy to use and ideal for sharing your gameplay with friends family, or the world - Or for capturing those perfect gaming moments, just for the heck of it.

So what are you waiting for? Join the revolution and start streaming and recording with XSplit Gamecaster today.

Add a Webcam and show your game face

Draw attention whilst casting with in-game annotations

Share your broadcast and conquer the world

Organize and upload your greatest gaming moments

Exclusive Cooler Boost technology allows user to cool down the system temperature 5~10% in a minute

MSI's exclusive Cooler Boost Technology provides powerful cooling design by boosting the airflow, maintaining the notebook and chipsets at a 5%~10% temperature lower. No matter how intense your game or work gets for a long time, the Cooler Boost technology always keep it cool.

The Real Deal: A Keyboard Made Just for Gamers

Exclusive keyboard position and golden triangle layout to offer faster and longer-lasting keyboard action.

Just solid!

MSI has improved the resilience and tactile feedback of each and every key. Users will no longer have to deal with flimsy keys.

Multi Keys Input

MSI's gaming keyboard supports simultaneous pressing of multi keys, allowing users to issue commands rapidly and respond to games with precision.

Full color backlight LED management

Depending on your mood and desires, you can choose from more than 1,000 color combinations and five different scenario modes for the keyboard, enabling you to be the coolest gamer at any LAN party!

Matrix display expands the vision for extreme gaming experience

Matrix display features 2 external display , allowing you to output to 2 displays simultaneously using HDMI 1.4, and VGA port. Users can work with multi-task at same time. (Overall 3 monitors include notebook's monitor on GE series)

Sound by Dynaudio

MSI worked with Dynaudio, world-class name in sound system design from Denmark, studying electrical circuits, dozens of speaker drivers, and how to best arrange internal parts and components to optimize sound. For over a year, they tweaked the sound and developed electrical circuits and materials with the best sound response. The results of their studies have been incorporated into MSI's Gaming Notebook--the laptops with the best stereo sound in the industry. The G Series, the only laptops in the industry with a Dynaudio sound system, clearly leads the industry not simply in terms of volume, but also in terms of stereo and crisp, clear sound for a more enjoyable gaming and multimedia experience.

Exclusive Audio Boost enhanced 30% more clear sound and fidelity detail for external headsets and speakers

The MSI Audio Boost design enhances the output sound detail and sound stage by 30% more. The gold flash audio jack provides stable sound transmission (reduced obstruction) and works in conjunction with the optimized headsets AMP (Audio Power Amplifier) design, characterized by low noise and low distortion, to greatly enhance headphone performance and faithfully reproduce each acoustic detail.

Short summary description MSI Gaming GE60-2PCi58H11W7 Apache Intel® Core™ i5 i5-4210H Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 7 Home Premium Black:
This short summary of the MSI Gaming GE60-2PCi58H11W7 Apache Intel® Core™ i5 i5-4210H Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GE60-2PCi58H11W7 Apache, Intel® Core™ i5, 2.9 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description MSI Gaming GE60-2PCi58H11W7 Apache Intel® Core™ i5 i5-4210H Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 7 Home Premium Black:
This is an auto-generated long summary of MSI Gaming GE60-2PCi58H11W7 Apache Intel® Core™ i5 i5-4210H Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MSI Gaming GE60-2PCi58H11W7 Apache. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210H, Processor frequency: 2.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210H
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.9 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
mSATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 850M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Number of discrete graphics cards installed
1
Audio
Audio system
Sound Blaster Cinema
Number of built-in speakers
4
Speakers manufacturer
Dynaudio
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM86
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard number of keys
103
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.65 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1Q0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78929
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4400 mAh
Battery capacity *
49 Wh
Power
AC adapter power
120 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Weight & dimensions
Width
15.1" (383 mm)
Depth
9.82" (249.5 mm)
Height (front)
1.27" (3.23 cm)
Height (rear)
1.48" (3.76 cm)
Weight *
5.73 lbs (2.6 kg)
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-10-19 03:40:36
Uk has collected 5 expert reviews for MSI Gaming GE60-2PCi58H11W7 Apache Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 7 Home Premium Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Country Distributor
Deutschland 1 distributor(s)