Transcend logo

Transcend JetFlash USB-Stick 590 / 64GB/ wei USB flash drive USB Type-A 2.0 White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52483
Info modified on:
09 Mar 2024, 14:19:00
Bullet Points Transcend JetFlash USB-Stick 590 / 64GB/ wei USB flash drive USB Type-A 2.0 White:
  • - Capless design with slide-out USB connector
  • - Lightweight and compact
  • - Lanyard / keyring loop
  • - Transcend Elite data management software
Guarantee:
5 years
Long product name Transcend JetFlash USB-Stick 590 / 64GB/ wei USB flash drive USB Type-A 2.0 White:

Transcend, JetFlash 590, 64GB, USB Type-A, USB 2.0, White

Short summary description Transcend JetFlash USB-Stick 590 / 64GB/ wei USB flash drive USB Type-A 2.0 White:

Transcend JetFlash USB-Stick 590 / 64GB/ wei, 64 GB, USB Type-A, 2.0, Slide, 0.173 oz (4.9 g), White

Long summary description Transcend JetFlash USB-Stick 590 / 64GB/ wei USB flash drive USB Type-A 2.0 White:

Transcend JetFlash USB-Stick 590 / 64GB/ wei. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Slide. Weight: 0.173 oz (4.9 g). Product color: White

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.