location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MS514H data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS514H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.JCF77.14E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MS514H data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector White
  • - DLP 3200 ANSI lumens
  • - Lamp 4500 h
  • - SVGA (800x600) 4:3 13000:1
  • - Screen size compatibility: 36 - 300" Number of colors: 1.073 billion colors
  • - Focus: Manual
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC 270 W
Long product name BenQ MS514H data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White :
The short editorial description of BenQ MS514H data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White

DLP, 3200 ANSI Lumens, SVGA (800 x 600), 1.07 Billion Colors, 36" - 300", 190W, 32 / 30 dBA, 1.9 kg
More>>>
BenQ MS514H data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White:
The official marketing text of BenQ MS514H data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White as supplied by the manufacturer

Saving More on Power Consumption with BenQ’s SmartEco™ Technology

Offering lower TCO and optimized projection through dynamic power saving, uncompromised brightness, exquisite picture quality and optimized lamp life –SmartEcoTechnology has perfected what a DLP projector can do. With this innovation, schools and corporates are able to save up to 70% of lamp power consumption and lower maintenance costs through dynamic power saving features while bringing an ultra-vivid viewing experience into every presentation.

SmartEco Mode

The SmartEco Mode, which cleverly adjusts the lamp power to maximize power saving by delivering the best contrast and brightness performance using only as much light as needed.

LampSave Mode

Projector lamp replacement costs make up the biggest part of the total cost of projector ownership. The LampSave Mode is designed to adjust the lamp power dynamically by content brightness level to extend projector lamp life significantly by 50%! The lamp replacement frequency is also reduced by up to 50% to lower the replacement costs.

No Source Detected Mode

The automatic switch to Eco Blank Mode after the projector is turned on for over three minutes without a display source, eliminating unnecessary energy waste and prolonging the life of the projector lamp.

0.5W in Standby Mode

When inactive, the MS514H keeps power consumption to a minimum with 0.5W standby power, achieving what was once a challenge for ealier projector models. This technological advancement in energy saving certainly helps extend the projector lamp life and lower energy costs.

Blu-ray Full HD 3D Supported

BenQ MS514H is built with latest DLP® technology to support 3D functionality, allowing schools to bring an immersive learning experience to their students with a simple preparation of 3D glasses and 3D content from your blu-ray player.

Timeless Image Quality:

BenQ DLP Projectors are built with enduring enjoyment in mind, ensuring razor-sharp clarity, ultra-readability and true-to-life color for years to come. We use leading-edge DLP Technology to reflect pure light from millions of micro mirrors on a DMD chip through our advanced color wheels. Since the mirrors are colorless and protected within a nearly-sealed engine, BenQ DLP Projectors have no aging problems and are virtually immune to image decay, consistently delivering picture excellence time and time again. In fact, after 2,000 hours of intense usage, inserting a new bulb produces image quality comparable to a brand-new projector.

DLP Technology also affords a filter-free engine design for carefree confidence in long-lasting image quality and reduced total cost of ownership. BenQ’s SmartEco™ Technology further boosts contrast performance and image quality endurance while saving up to 70% on lamp power consumption.

Razor-Sharp Clarity with Ultra-Readability:

Enabling a 96% fill factor, DLP Technology supplies pixel circuitry behind the pixel, thereby eliminating the thick dark bezels around individual pixels, which diminish color and detail. A higher fill factor and less black border translate to noticeably purer, more intense color and smoother image quality.

BenQ DLP Projectors also feature high contrast ratios for flawless rendering of small text, fine lines, and dark scene details. Blacks are deeper and overall image quality is more focused and clean. Your presentations will be easily readable and highly effective, even from the back row of a well-lit venue.

Vibrant, True-to-Life Colors:

Even in lit venues, BenQ DLP Projectors achieve the optimal balance of brightness and color accuracy, with BrilliantColor™ Technology additionally boosting true-to-life colors that captivate. BrilliantColor enables up to six-color processing by incorporating the secondary colors Yellow, Cyan, and Magenta along with primary Red, Blue, and Green.

ecoFACTS Label

ecoFACTS can tell you how eco-friendly BenQ products are!

Development of eco-friendly products, BenQ doesn't just want to comply with green regulations passively, but also to actively develop eco-friendly products!

ecoFACTS declares BenQ's greatest efforts on the replacement of hazardous substances, material selection, packaging design, energy-saving design and other aspects of the products.

Short summary description BenQ MS514H data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White:
This short summary of the BenQ MS514H data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MS514H, 3200 ANSI lumens, DLP, SVGA (800x600), 13000:1, 4:3, 36 - 300"

Long summary description BenQ MS514H data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White:
This is an auto-generated long summary of BenQ MS514H data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White based on the first three specs of the first five spec groups.

BenQ MS514H. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.56 - 2.8. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p, Video color modes: Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232, USB connector type: USB Type-B

Projector
Supported aspect ratios
4:3
Screen size compatibility *
36 - 300"
Projector brightness *
3200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
6000 h
Lamp power
190 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
21 - 23.1 mm
Aperture range (F-F)
2.56 - 2.8
Zoom ratio
1.1:1
Throw ratio
1.86 - 2.04:1
Offset
120%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Video color modes
Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
USB Type-B
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
30 dB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Indonesian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
32 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
270 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
220 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
11.1" (283 mm)
Depth
8.74" (222 mm)
Height
3.74" (95 mm)
Weight *
4.19 lbs (1.9 kg)
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Maximum analog resolution
1600 x 1200 pixels
Brand Image Article code product Stock Price from
BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White
(show image)
HT3050 HT3050 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)