Durable logo

Durable VARICOLOR 10 Plastic Multicolor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42726
Info modified on:
03 Nov 2022, 15:16:11
Long product name Durable VARICOLOR 10 Plastic Multicolor:

VARICOLOR 10, C4, 292 x 356 x 280 mm

Short summary description Durable VARICOLOR 10 Plastic Multicolor:

Durable VARICOLOR 10, Plastic, Multicolor, C4, Envelope, Letter, Note, Paper, Picture, 11.5 x 14 x 11" (292 x 356 x 280 mm), 1 pc(s)

Long summary description Durable VARICOLOR 10 Plastic Multicolor:

Durable VARICOLOR 10. Material: Plastic, Product color: Multicolor, Format: C4. Dimensions (WxDxH): 11.5 x 14 x 11" (292 x 356 x 280 mm). Quantity per pack: 1 pc(s)

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.