location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapid Classic K1 Standard clinch Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid Check ‘Rapid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic K1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000493
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Rapid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2022 08:18:13
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name Rapid Classic K1 Standard clinch Pink :
The short editorial description of Rapid Classic K1 Standard clinch Pink

50 sheets (80 gsm), 24/6 - 24/8, 340g, Pink (Strawberry Cream)
More>>>
Short summary description Rapid Classic K1 Standard clinch Pink:
This short summary of the Rapid Classic K1 Standard clinch Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid Classic K1, 50 sheets, Pink, Standard clinch, 24/6. 24/8, Metal, 80 g/m²

Long summary description Rapid Classic K1 Standard clinch Pink:
This is an auto-generated long summary of Rapid Classic K1 Standard clinch Pink based on the first three specs of the first five spec groups.

Rapid Classic K1. Stapling capacity: 50 sheets, Product color: Pink, Clinch type: Standard clinch. Width: 0.945" (24 mm), Depth: 7.13" (181 mm), Height: 3.31" (84 mm)

Brand Image Article code product Stock Price from
Rapid

Rapid K1 Chrome
(show image)
10510601 K1 0.00
(excl. VAT)
0 (incl. VAT)