Maped logo

Maped 120360 protractor Aluminum

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14391
Info modified on:
02 Mar 2018, 20:35:31
Long product name Maped 120360 protractor Aluminum:

360°, 12 cm, aluminium

Short summary description Maped 120360 protractor Aluminum:

Maped 120360, Aluminum, Aluminum, 4.72" (120 mm)

Long summary description Maped 120360 protractor Aluminum:

Maped 120360. Product color: Aluminum, Material: Aluminum. Length: 4.72" (120 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.