location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapid Supreme S51 Standard clinch Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid Check ‘Rapid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Supreme S51
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10538702
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Rapid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 18:56:41
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name Rapid Supreme S51 Standard clinch Stainless steel :
The short editorial description of Rapid Supreme S51 Standard clinch Stainless steel

Rapid Supreme Stapling Pliers S51
More>>>
Short summary description Rapid Supreme S51 Standard clinch Stainless steel:
This short summary of the Rapid Supreme S51 Standard clinch Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid Supreme S51, 15 sheets, Stainless steel, Standard clinch, 21/4, Metal, 80 g/m²

Long summary description Rapid Supreme S51 Standard clinch Stainless steel:
This is an auto-generated long summary of Rapid Supreme S51 Standard clinch Stainless steel based on the first three specs of the first five spec groups.

Rapid Supreme S51. Stapling capacity: 15 sheets, Product color: Stainless steel, Clinch type: Standard clinch. Width: 0.709" (18 mm), Depth: 6.06" (154 mm), Height: 1.69" (43 mm)