location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GUESS GUFLBKP6LCRB mobile phone case 5.5" Folio Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GUESS Check ‘GUESS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GUFLBKP6LCRB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GUFLBKP6LCRB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700740342329
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GUESS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GUESS GUFLBKP6LCRB mobile phone case 5.5" Folio Beige
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Folio 5.5" Apple
  • - Faux leather
  • - Beige
  • - Scratch resistant
More>>>
Short summary description GUESS GUFLBKP6LCRB mobile phone case 5.5" Folio Beige:
This short summary of the GUESS GUFLBKP6LCRB mobile phone case 5.5" Folio Beige data-sheet is auto-generated and uses the product title and the first six key specs.

GUESS GUFLBKP6LCRB, Folio, Apple, iPhone 6, 5.5", Beige

Long summary description GUESS GUFLBKP6LCRB mobile phone case 5.5" Folio Beige:
This is an auto-generated long summary of GUESS GUFLBKP6LCRB mobile phone case 5.5" Folio Beige based on the first three specs of the first five spec groups.

GUESS GUFLBKP6LCRB. Case type: Folio, Brand compatibility: Apple, Compatibility: iPhone 6, Maximum screen size: 5.5", Surface coloration: Pattern, Product color: Beige

Brand Image Article code product Stock Price from
GUESS

GUESS GUHCP6SPCH mobile phone case 4.7" Cover Brown, Yellow
(show image)
GUHCP6SPCH iPhone 6/6S Cover Leopard 0.00
(excl. VAT)
0 (incl. VAT)
GUESS

GUESS GUHCP6PYBK mobile phone case 4.7" Cover Black, Gray
(show image)
GUHCP6PYBK iPhone 6/6S Cover Phyton 0.00
(excl. VAT)
0 (incl. VAT)
GUESS

GUESS GUFLBKP6SAC mobile phone case 4.7" Folio Beige
(show image)
GUFLBKP6SAC GUFLBKP6SAC 0.00
(excl. VAT)
0 (incl. VAT)
GUESS

GUESS GUFLBKP6SAB mobile phone case 4.7" Folio Black
(show image)
GUFLBKP6SAB GUFLBKP6SAB 0.00
(excl. VAT)
0 (incl. VAT)
GUESS

GUESS GUFLBKP6CRB mobile phone case 4.7" Folio Beige
(show image)
GUFLBKP6CRB GUFLBKP6CRB 0.00
(excl. VAT)
0 (incl. VAT)
GUESS

GUESS GUFLHP5CMB mobile phone case 4" Folio Black
(show image)
GUFLHP5CMB GUFLHP5CMB 0.00
(excl. VAT)
0 (incl. VAT)
GUESS

GUESS GUFLHP5CRB mobile phone case 4" Folio Beige
(show image)
GUFLHP5CRB GUFLHP5CRB 0.00
(excl. VAT)
0 (incl. VAT)