location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 9267B001 ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-2500XL High Yield Yellow Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9267B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292004939
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 385357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 18:14:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 9267B001 ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon 9267B001 ink cartridge 1 pc(s) Original Yellow :
The short editorial description of Canon 9267B001 ink cartridge 1 pc(s) Original Yellow

PGI-2500XL High Yield Yellow Ink Cartridge
More>>>
Canon 9267B001 ink cartridge 1 pc(s) Original Yellow:
The official marketing text of Canon 9267B001 ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

DRHD pigment inks produce professional quality business documents, print after print. The high-density yellow ink delivers prints with strong colour, great longevity and durability. The 19.3ml high yield XL yellow ink tank allows you to print up to 1520 A4 documents at ISO/IEC 24711† standard.

Short summary description Canon 9267B001 ink cartridge 1 pc(s) Original Yellow:
This short summary of the Canon 9267B001 ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 9267B001, Yellow, Pigment-based ink, 1 pc(s), 1520 pages

Long summary description Canon 9267B001 ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Canon 9267B001 ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Canon 9267B001. Colour ink type: Pigment-based ink, Color ink page yield: 1520 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Canon MAXIFY iB4050
Quantity per pack *
1 pc(s)
Color ink page yield *
1520 pages
Features
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Yellow
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)