Logitech logo

Logitech Type+ QWERTZ Swiss Bluetooth Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85711
Info modified on:
14 Mar 2024, 19:42:32
Guarantee:
2-Year Limited Hardware Warranty
Long product name Logitech Type+ QWERTZ Swiss Bluetooth Black:

TYPE+, f/iPad Air, CH (QWERTZ), 405g

Logitech Type+ QWERTZ Swiss Bluetooth Black:

Type+, iPad Air keyboard case, for when you want to say more with your iPad Air.

Exceptional typing experience
A fast and accurate typing experience thanks to the built-in keyboard with well-spaced keys and optimized layout.

Thin and light
Precision engineering and state-of-the-art materials make this protective iPad Air case amazingly thin and light.

Two-sided protection
- Front and back protection from bumps and scratches
- Liquid repellent materials protect iPad Air from accidental spills.

Two viewing positions
Dual-view stand caters to different activities from typing-to-reading.

Ready when you need it
Type+ and your iPad are ready when you are. Type+ wakes iPad Air when the cover is opened and puts it to sleep when the cover is closed. Type+ turns on automatically when iPad is in the upright typing position.

Long lasting, rechargeable battery
Get up to 3 months of battery life on a single charge.* Recharge Type+ using the USB cable.

SecureLock system
Corner clips keep iPad firmly secured in the protective case.
- Powerful magnets are designed to keep Type+ securely closed

Short summary description Logitech Type+ QWERTZ Swiss Bluetooth Black:

Logitech Type+, QWERTZ, Swiss, Apple, iPad Air, Black, Scratch resistant

Long summary description Logitech Type+ QWERTZ Swiss Bluetooth Black:

Logitech Type+. Keyboard layout: QWERTZ, Keyboard language: Swiss. Brand compatibility: Apple, Compatibility: iPad Air, Product color: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery type: Built-in battery. Width: 10.2" (259.9 mm), Depth: 0.713" (18.1 mm), Height: 7.22" (183.4 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.