location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S050748 toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta Toner Cartridge 8.8k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050748
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946542256
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:42:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13S050748 toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Standard Yield
  • - Color toner page yield: 8800 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Epson C13S050748 toner cartridge 1 pc(s) Original Magenta :
The short editorial description of Epson C13S050748 toner cartridge 1 pc(s) Original Magenta

Magenta Toner Cartridge 8.8k
More>>>
Short summary description Epson C13S050748 toner cartridge 1 pc(s) Original Magenta:
This short summary of the Epson C13S050748 toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S050748, 8800 pages, Magenta, 1 pc(s)

Long summary description Epson C13S050748 toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Epson C13S050748 toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Epson C13S050748. Color toner page yield: 8800 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
WorkForce AL-C300DN WorkForce AL-C300DTN WorkForce AL-C300N WorkForce AL-C300TN
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Color toner page yield *
8800 pages
Type *
Original
Printing colors *
Magenta
Brand compatibility *
Epson
Country of origin
China
Weight & dimensions
Package width
6.42" (163 mm)
Package depth
5.71" (145 mm)
Package height
4.17" (106 mm)
Package weight
0.0123 oz (0.349 g)
Package type
Box
Logistics data
Quantity per pallet layer
56 pc(s)
Quantity per pallet layer (UK)
72 pc(s)
Quantity per pallet (UK)
720 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
96.5" (2.45 m)
Harmonized System (HS) code
84439990
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
96.5" (2.45 m)
Quantity per pallet
560 pc(s)
Quantity per master (outer) case
12 pc(s)
Other features
Print technology
Laser printing
Technology
AcuBrite
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)