location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu L line L24T-2 LED LED display 23.6" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
L line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L24T-2 LED
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1546-V160
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu L line L24T-2 LED LED display 23.6" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23.6" LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 18.9 W
More>>>
Short summary description Fujitsu L line L24T-2 LED LED display 23.6" 1920 x 1080 pixels Full HD Black:
This short summary of the Fujitsu L line L24T-2 LED LED display 23.6" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu L line L24T-2 LED, 23.6", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Fujitsu L line L24T-2 LED LED display 23.6" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Fujitsu L line L24T-2 LED LED display 23.6" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Fujitsu L line L24T-2 LED. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Display
Display diagonal *
23.6"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Supported graphics resolutions
720 x 400, 1440 x 900, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.0107 x 0.0107" (0.272 x 0.272 mm)
Horizontal scan range
31 - 81 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
20.5" (52.1 cm)
Viewable size, vertical
11.5" (29.3 cm)
DDC/CI
Yes
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Product color *
Black
Certification
CE, EN 60950, RoHS, WEEE, EAC, FCC Cl.B, cUL, SASO
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Audio input
Yes
HDCP
Yes
Card reader integrated
No
Network
Wi-Fi
No
Bluetooth
No
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-3 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Japanese, Polish, Portuguese, Russian, Swedish
Number of OSD languages
15
Power
Power consumption (typical) *
18.9 W
Power consumption (standby) *
0.26 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Packaging content
Cables included
AC, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
21.7" (550.3 mm)
Depth (with stand)
6.34" (161 mm)
Height (with stand)
15.1" (384.1 mm)
Weight (with stand)
7.94 lbs (3.6 kg)
Width (without stand)
21.7" (550.3 mm)
Depth (without stand)
1.37" (34.9 mm)
Height (without stand)
12.8" (326.1 mm)
Weight (without stand)
6.61 lbs (3 kg)
Packaging data
Package weight
11.5 lbs (5.22 kg)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Mean time between failures (MTBF)
50000 h
Country Distributor
Deutschland 1 distributor(s)