HP logo

HP EliteBook Revolve 810 G2 Intel® Core™ i7 i7-4600U Hybrid (2-in-1) 11.6" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164760
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP EliteBook Revolve 810 G2 Intel® Core™ i7 i7-4600U Hybrid (2-in-1) 11.6" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver:

Intel Core i7-4600U (2.1GHz, 4MB), 11.6" LED anti-glare HD UWVA Touch (1366 x 768), 8GB DDR3L SDRAM, 256GB M.2 SED SSD, Intel HD Graphics 4400, 802.11ac, Bluetooth 4.0, webcam, HP lt4112 LTE/HSPA+ Mobile Broadband, Windows 8.1 Pro 64 + 3 year Next business day Onsite Notebook Only Service (U4414A)

HP EliteBook Revolve 810 G2 Intel® Core™ i7 i7-4600U Hybrid (2-in-1) 11.6" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver:

Work doesn’t always adapt to you. So we designed an HP EliteBook that does. It’s an ultra-thin notebook that rotates to become a tablet in an instant. The EliteBook Revolve bends over backwards to help you get more done.

Features

Windows 8 Pro or other operating systems available

Designed for durability
- This ultra-thin full-performance EliteBook converts to a tablet. It also is designed to pass MIL-STD 810G tests1 and features a magnesium chassis and spill resistant keyboard.

No compromise performance
- Boost your productivity with Windows 8.1, the latest 4th generation Intel® Core™ i3/i5/i7 ULT processor technology, and a solid-state drive (SSD). Get connected with optional 4G LTE WWAN, HP ePrint, and enterprise-class docking.

Heavy security, efficiently managed
- Security and manageability tools for enterprise and SMB that ease the burden on IT, including HP Sure Start6 self-healing BIOS.

Even more
- More tools so you stay productive

Short summary description HP EliteBook Revolve 810 G2 Intel® Core™ i7 i7-4600U Hybrid (2-in-1) 11.6" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver:

HP EliteBook Revolve 810 G2, Intel® Core™ i7, 2.1 GHz, 11.6", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP EliteBook Revolve 810 G2 Intel® Core™ i7 i7-4600U Hybrid (2-in-1) 11.6" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver:

HP EliteBook Revolve 810 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2.1 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8.1 Pro. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.