Logitech logo

Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239307
Info modified on:
14 Jun 2024, 10:21:01
Long product name Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI:

Wireless Mouse M280, RF Wireless, Black

Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI:

Crafted for your hand
Enjoy extra comfort for your right hand through curved grips made of soft rubber.

18-month battery life
Go longer between battery changes thanks to our energy efficient engineering. Plus, M280 automatically puts itself to sleep when you’re not using it.

Smooth and precise tracking
Get ultra precision and responsiveness with Logitech Advanced Optical Tracking.

Plug-and-forget Nano receiver
Plug it once and forget it. Nano receiver gives you a convenient and reliable wireless connectivity.

Short summary description Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI:

Logitech M280, Ambidextrous, Optical, RF Wireless, 1000 DPI, Black

Long summary description Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI:

Logitech M280. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Black

Reasons to buy
Specs
Similar products
Distributors
Loading...
Disclaimer Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI 910-004291:
© 2021 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.

Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies. Chrome OS is a trademark of Google Inc.

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.