Canon logo

Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92749
Info modified on:
21 Oct 2022, 10:32:10
Long product name Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm:

Print: 600 x 600 dpi, 27 ppm; copy: 600 x 600 dpi, 27 ppm, 25-400% zoom, scan: 600 x 600 dpi, Flatbed, ADF; fax: 33.6kbps, Super G3, 200 x 400 dpi, 6-line LCD, USB 2.0, Ethernet, 256 MB, 50dB

Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm:

Productivity boosting network ready mono laser All-in-one
Powerful, network ready mono laser All-In-One for busy small offices. Boost productivity with fast automatic 2-sided printing and ADF. Set up efficient workflows with quick one-touch solution keys.

Benefits
- Network ready, stylish and compact mono laser All-In-One
- Easily print from IOS or Android devices
- Easy operation with tilting display and large touch screen
- No waiting for prints with Quick First Print
- Achieve more with 2-sided printing

Short summary description Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm:

Canon i-SENSYS MF226dn, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm:

Canon i-SENSYS MF226dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.