location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP6230dw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9143B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292002805
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 9143B003 user manual (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 25 ppm
  • - Wi-Fi Ethernet LAN
  • - Maximum duty cycle: 8000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB
Guarantee: 2 years
Long product name Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi :
The short editorial description of Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi

25 ppm, 600 x 600 dpi, 8000 ppm, 64 MB, USB 2.0, Ethernet, Wi-Fi, 52 dB
More>>>
Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi:
The official marketing text of Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

Compact Wi-Fi mono laser printer for easy network and mobile printing
Network and mobile ready with automatic 2-sided printing and a host of energy and time-saving features, this space saving Wi-Fi mono laser printer is ideal for any small or home office.

Benefits
- Wi-Fi, network and mobile ready, mono laser printer
- Easily print from smart devices with Canon Mobile Printing app
- Save time and money with automatic 2-sided printing
- Enjoy class leading energy efficiency
- Fast, enhanced quality mono prints at 25ppm

Space saving, Wi-Fi mono laser printer
With wireless, Ethernet and mobile connectivity, plus automatic 2-sided printing, this fast, compact and energy efficient mono laser Wi-Fi printer is perfectly suited for small or home offices and fits neatly on any size desk.

Wi-Fi, network and mobile ready
Print seamlessly the way you want using this Wi-Fi, network and mobile ready device. Connecting it to your wireless network is effortless - just push the Wi-Fi key on the printer and you’re ready to go. Mobile printing is easy too. Simply download the free Canon Mobile Printing app and you can enjoy quick and easy printing from Apple iOS or Android devices direct to the printer.

Fast, productive performance
Meeting deadlines is easy thanks to impressive laser print speeds of 25ppm and Canon’s Quick First-Print technologies, which ensure speedy recovery from sleep mode. This device springs into action the moment you need it with a fast warm-up time of just 10 seconds from power on plus a First Print Out Time (FPOT) of 6 seconds or less.

Automatic 2-sided printing
Save money on paper and add an extra level of professionalism to your business documents with automatic 2-sided printing.

Exceptional laser quality
Enjoy the sharpest, crispest text and most detailed graphics thanks to a print resolution of up to 1200 x 1200 dpi with Automatic Image Refinement. Our MS (Magnetic Spherical) Toner delivers optimum results print after print.

Energy efficient
Thanks to Canon’s On Demand fixing technology this printer offers class-leading, energy efficiency, using as little as 0.9 watts in sleep mode with virtually no warm up time. A convenient front power switch makes it easy to turn off, cutting energy costs and reducing its environmental impact even further. Plus there’s a customisable Auto Shut down mode that turns the printer off for you after a pre-set time.

Quiet operation
Thanks to Canon’s unique engine design, the printer is silent in standby mode and exceptionally quiet during operation – so you can focus on your work without distraction.

All-in-One cartridge
The recyclable All-in-One cartridge ensures maintenance-free operation and reliable high quality output. The Authentic Canon Laser Cartridge contains toner, drum and cleaning units and can be replaced in seconds without any fuss or mess.

Short summary description Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP6230dw, Laser, 1200 x 1200 DPI, A4, 25 ppm, Network ready, Black, White

Long summary description Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP6230dw. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm. Network ready, Wi-Fi. Product color: Black, White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Warm-up time
10 s
Warm-up time (from sleep mode)
0.5 s
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
0.197" (5 mm)
Features
Maximum duty cycle *
8000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
UFRII-LT
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Heavy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
16K, Executive, Letter
Envelopes sizes
10, B5, C5, DL, Monarch
Custom media width
3 - 8.5" (76.2 - 216 mm)
Custom media length
7.36 - 14" (187 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Network
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Internal memory *
64 MB
Built-in processor
No
Sound pressure level (printing)
52 dB
Sound pressure level (quiet mode)
6.77 dB
Design
Product color *
Black, White
Built-in display *
No
Power
Power consumption (printing) *
420 W
Power consumption (max)
1100 W
Power consumption (standby)
2.2 W
Power consumption (PowerSave)
1.6 W
Energy Star Typical Electricity Consumption (TEC)
0.7 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.9" (379 mm)
Depth
11.5" (293 mm)
Height
9.57" (243 mm)
Weight
15.4 lbs (7 kg)
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-05-20 01:55:17
Uk has collected 5 expert reviews for Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-05-20 01:55:16
Gone are the days when a single laser printer seemed large enough to power a small village. There are still some gargantuan models available, but in 2015 it's possible to have the magic of laser technology and still preserve much of your desk or floor spa...
Bottom line We haven't been overly effusive about every aspect of this printer. The lack of user friendliness, in particular, could be improved upon. However, many of the LBP6230dw's faults are common to most other affordable laser printers. And many of them are mino...
90%
trustedreviews.com
Updated:
2018-05-20 01:55:16
What is the Canon iSENSYS LBP6230dw? Canon's iSENSYS LBP6230dw is a large personal or small desktop laser printer, aimed at a single owner or a small workgroup. It has duplex print as standard and can connect via USN, Ethernet or wireless. SEE ALSO: Best...
Bottom line The Canon iSENSYS LBP6230dw is a very well-thought-through mono laser printer, which should serve as a personal or small group device with little problem. We like its paper tray cover and the ease of wireless setup in particular. While not that cheap t...
80%
pcmag.com
Updated:
2018-05-20 01:55:16
The Canon imageClass LBP6230dw ($169) is a personal monochrome laser printer that is both small enough to share a desk with, and capable enough to serve as a shared printer in a micro office. It delivers an attractive balance of speed, paper handling, and...
Good Small enough to share a desk with. Fast. Duplexer (for two-sided printing). Ethernet. Wi-Fi.
Bad High running cost...
Bottom line The Canon imageClass LBP6230dw monochrome laser printer has a high running cost, but it is fast, offers paper handling suitable for a micro office, and is small enough to put on your desk...
80%
Brand Image Article code product Stock Price from
Canon i-SENSYS LBP6030B 2400 x 600 DPI A4 Canon i-SENSYS LBP6030B 2400 x 600 DPI A4
(show image)
8468B006 LBP6030B 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6030W 2400 x 600 DPI A4 Wi-Fi Canon i-SENSYS LBP6030W 2400 x 600 DPI A4 Wi-Fi
(show image)
8468B002 LBP6030W 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6030 2400 x 600 DPI A4 Canon i-SENSYS LBP6030 2400 x 600 DPI A4
(show image)
8468B001 LBP6030 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP7210Cdn Color 9600 x 600 DPI A4 Canon i-SENSYS LBP7210Cdn Color 9600 x 600 DPI A4
(show image)
6373B001 LBP7210Cdn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP7100Cn Color 1200 x 1200 DPI A4 Canon i-SENSYS LBP7100Cn Color 1200 x 1200 DPI A4
(show image)
6293B004 LBP7100Cn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP7660Cdn Color 9600 x 600 DPI A4 Canon i-SENSYS LBP7660Cdn Color 9600 x 600 DPI A4
(show image)
5089B003 LBP7660Cdn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP7018C Color 600 x 600 DPI A4 Canon i-SENSYS LBP7018C Color 600 x 600 DPI A4
(show image)
4896B004 LBP7018C 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP7010C Color 2400 x 600 DPI A4 Canon i-SENSYS LBP7010C Color 2400 x 600 DPI A4
(show image)
4896B003 LBP7010C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)