location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP6030B 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP6030B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8468B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999996615
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 342866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 8468B006 user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS LBP6030B 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - Printing colors: Black
  • - A4 18 ppm
  • - Maximum duty cycle: 5000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB
Guarantee: 2 years
Long product name Canon i-SENSYS LBP6030B 2400 x 600 DPI A4 :
The short editorial description of Canon i-SENSYS LBP6030B 2400 x 600 DPI A4

18 ppm, 600 x 600 dpi, 5000 ppm, 32 MB, USB 2.0, 49.2 dB
More>>>
Canon i-SENSYS LBP6030B 2400 x 600 DPI A4:
The official marketing text of Canon i-SENSYS LBP6030B 2400 x 600 DPI A4 as supplied by the manufacturer

Quick, compact and energy efficient mono laser printer
An affordable, space saving mono laser printer designed for personal or small office use. Quiet, reliable and highly energy efficient with low power consumption it delivers fast, high quality prints.
Benefits
- Affordable mono laser printer – ideal for a small or home office
- Fast, high quality mono prints at 18 pages per minute
- No waiting for prints with Quick First Print
- Stylish, space saving design to enhance any desktop
- Enjoy class leading energy efficiency

Space saving, mono laser printer
Designed to fit comfortably on the desk, this fast, compact and affordable mono laser printer is perfect for personal and small office use. Its sleek, space-saving design in a stylish black colour includes a retractable paper tray cover and keeps dimensions to a mere 364 x 249 x 198 mm (W x D x H).

Fast, productive performance
The i-SENSYS LBP6030B springs into the action the moment you need it thanks to Canon’s Quick First-Print technologies, which ensure quick recovery from sleep mode. With a First Print Out Time (FPOT) of just 7.8 seconds and professional laser print speeds of 18 ppm there’s no waiting around for your prints – so you can quickly get back to what’s important.

Exceptional laser quality
Enjoy the sharpest, crispest text and most detailed graphics thanks to a print resolution of up to 2400 x 600 dpi with Automatic Image Refinement. Our MS (Magnetic Spherical) Toner has been specifically developed to deliver optimum results print after print.

Energy efficient
Thanks to Canon’s On Demand fixing technology this energy efficient printer uses only 0.8 watts in sleep mode and there’s virtually no warm up time. A convenient front power switch makes it easy to turn off, cutting energy costs and reducing its environmental impact even further.

Quiet operation
Thanks to Canon’s engine design, the i-SENSYS LBP6030B is silent in standby mode and exceptionally quiet during operation – so you can focus on your work without distraction.

All-in-One cartridge
The recyclable All-in-One cartridge ensures maintenance-free operation and reliable high quality output. The Authentic Canon Laser Cartridge contains toner, drum and cleaning units and can be replaced in seconds without any fuss or mess.

Short summary description Canon i-SENSYS LBP6030B 2400 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP6030B 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP6030B, Laser, 2400 x 600 DPI, A4, 18 ppm, Black

Long summary description Canon i-SENSYS LBP6030B 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP6030B 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP6030B. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Product color: Black

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Warm-up time
10 s
Warm-up time (from sleep mode)
1 s
Time to first page (black, normal)
7.8 s
Print margins (top, bottom, right, left)
0.197" (5 mm)
Features
Maximum duty cycle *
5000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
UFRII-LT
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
16K, Executive, Letter
Envelopes sizes
10, C5, DL, Monarch
Custom media width
3 - 8.5" (76.2 - 216 mm)
Custom media length
7.4 - 14" (188 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Built-in processor
No
Sound pressure level (printing)
49.2 dB
Sound pressure level (quiet mode)
6.34 dB
Design
Product color *
Black
Built-in display *
No
Power
Power consumption (printing) *
330 W
Power consumption (max)
870 W
Power consumption (standby)
1.8 W
Power consumption (PowerSave)
0.8 W
Energy Star Typical Electricity Consumption (TEC)
0.47 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.3" (364 mm)
Depth
9.8" (249 mm)
Height
7.83" (199 mm)
Weight
11 lbs (5 kg)
Logistics data
Harmonized System (HS) code
84433210
Other features
Power LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 15:15:04
Uk has collected 3 expert reviews for Canon i-SENSYS LBP6030B 2400 x 600 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2019-12-01 15:15:04
The Canon imageClass LBP6030w laser printer ($159) falls in the same broad category of personal monochrome laser as the Canon imageClass LPB6200d$208.86 at WalMart. However, it offers a different mix of features. Those include a lower paper capacity, slow...
Good Small and light, even for a personal printer. Wi-Fi.
Bad Low paper capacity. No duplexer. Lacks Ethernet connection. High initial and running costs...
Bottom line The Canon imageClass LBP6030w is a little pricey, but it offers suitable speed and output quality for a personal monochrome laser printer and is smaller than most inkjets...
60%
Brand Image Article code product Stock Price from
Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi
(show image)
9143B003 LBP6230dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6030W 2400 x 600 DPI A4 Wi-Fi Canon i-SENSYS LBP6030W 2400 x 600 DPI A4 Wi-Fi
(show image)
8468B002 LBP6030W 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6030 2400 x 600 DPI A4 Canon i-SENSYS LBP6030 2400 x 600 DPI A4
(show image)
8468B001 LBP6030 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP7210Cdn Color 9600 x 600 DPI A4 Canon i-SENSYS LBP7210Cdn Color 9600 x 600 DPI A4
(show image)
6373B001 LBP7210Cdn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP7100Cn Color 1200 x 1200 DPI A4 Canon i-SENSYS LBP7100Cn Color 1200 x 1200 DPI A4
(show image)
6293B004 LBP7100Cn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP7018C Color 600 x 600 DPI A4 Canon i-SENSYS LBP7018C Color 600 x 600 DPI A4
(show image)
4896B004 LBP7018C 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP7010C Color 2400 x 600 DPI A4 Canon i-SENSYS LBP7010C Color 2400 x 600 DPI A4
(show image)
4896B003 LBP7010C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)