Canon logo

Canon i-SENSYS LBP6030W 2400 x 600 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220612
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 years
Long product name Canon i-SENSYS LBP6030W 2400 x 600 DPI A4 Wi-Fi:

18 ppm, 600 x 600 dpi, 32 MB, USB 2.0, Wi-Fi, 49.2 dB

Canon i-SENSYS LBP6030W 2400 x 600 DPI A4 Wi-Fi:

Compact and affordable, mobile ready Wi-Fi mono laser printer
A space saving, affordable mono laser printer for the small or home office, with Wi-Fi for easy wireless networking and printing from smart devices. Quiet, reliable and highly energy efficient it delivers fast, high quality prints.

Benefits
- Affordable Wi-Fi and mobile ready, mono laser printer
- Easily print from smart devices with Canon Mobile Printing App
- Fast, high quality mono prints at 18 pages per minute
- No waiting for prints with Quick First-Print technologies
- Stylish, space saving design to enhance any desktop

Space saving, Wi-Fi mono laser printer
Designed to fit comfortably on the desk, and offering easy wireless and mobile printing, this fast, compact and affordable mono laser Wi-Fi printer is perfect for personal and small office use. Its sleek, space-saving design includes a retractable paper tray cover and keeps dimensions to a mere 364 x 249 x 199 mm (W x D x H).

Wi-Fi for network and mobile printing
Print wirelessly from PCs and smart phones and tablets using this Wi-Fi and mobile ready printer. Connecting it to your wireless network is effortless - just push the Wi-Fi key on the printer and you’re ready to go. To print from Apple iOS or Android devices simply download the free Canon Mobile Printing app and you can enjoy quick and easy printing direct to the printer.

Fast, productive performance
The i-SENSYS LBP 6030w springs into the action the moment you need it thanks to Canon’s Quick First-Print technologies, which ensure quick recovery from sleep mode. With a First Print Out Time (FPOT) of just 7.8 seconds and professional laser print speeds of 18ppm there’s no waiting around for your prints – so you can quickly get back to what’s important.

Exceptional laser quality
Enjoy the sharpest, crispest text and most detailed graphics thanks to a print resolution of up to 2400 x 600 dpi with Automatic Image Refinement. Our MS (Magnetic Spherical) Toner has been specifically developed to deliver optimum results print after print.

Energy efficient
Thanks to Canon’s On Demand fixing technology this energy efficient printer uses only 1.6 watts in sleep mode and there’s virtually no warm up time. A convenient front power switch makes it easy to turn off, cutting energy costs and reducing its environmental impact even further. Plus there’s a customisable Auto Shut down mode that automatically turns the printer off for you after a pre-set time.

Quiet operation
Thanks to Canon’s unique engine design, the i-SENSYS LBP6030w is silent in standby mode and exceptionally quiet during operation – so you can focus on your work without distraction.

All-in-One cartridge
The recyclable All-in-One cartridge ensures maintenance-free operation and reliable high quality output. The Authentic Canon Laser Cartridge contains toner, drum and cleaning units and can be replaced in seconds without any fuss or mess.

Short summary description Canon i-SENSYS LBP6030W 2400 x 600 DPI A4 Wi-Fi:

Canon i-SENSYS LBP6030W, Laser, 2400 x 600 DPI, A4, 18 ppm, Network ready, White

Long summary description Canon i-SENSYS LBP6030W 2400 x 600 DPI A4 Wi-Fi:

Canon i-SENSYS LBP6030W. Print technology: Laser. Maximum duty cycle: 5000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Network ready, Wi-Fi. Product color: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.