location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier C2FE632CSJ Freestanding 321 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2FE632CSJ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6901018045042
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6901018045042
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Haier C2FE632CSJ Freestanding 321 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver Freestanding 321 L
  • - 221 L No Frost (fridge) LED Fridge interior light
  • - 100 L Bottom-placed No Frost (freezer) 4* 12 kg/24h
  • - 336 kWh 42 dB
More>>>
Short summary description Haier C2FE632CSJ Freestanding 321 L Silver:
This short summary of the Haier C2FE632CSJ Freestanding 321 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Haier C2FE632CSJ, 321 L, No Frost (fridge), SN-T, 12 kg/24h, Fresh zone compartment, Silver

Long summary description Haier C2FE632CSJ Freestanding 321 L Silver:
This is an auto-generated long summary of Haier C2FE632CSJ Freestanding 321 L Silver based on the first three specs of the first five spec groups.

Haier C2FE632CSJ. Total net capacity: 321 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 221 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 100 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 336 kWh. Product color: Silver

Design
Appliance placement *
Freestanding
Product color *
Silver
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Number of compressors
1
Performance
Total net capacity *
321 L
Total gross capacity
360 L
Climate class *
SN-T
Noise level *
42 dB
Fridge
Fridge net capacity *
221 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Fridge door balconies
3
Egg balcony
Yes
Bottle rack
Yes
Anti-bacterial coating
No
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
100 L
Freezing capacity *
12 kg/24h
Storage time during power failure *
13 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
3
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
336 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width *
23.4" (595 mm)
Depth *
26.5" (672 mm)
Height *
69.9" (1775 mm)
Weight *
169.8 lbs (77 kg)
Brand Image Article code product Stock Price from
Haier CFE633CSE fridge-freezer Freestanding 310 L Silver Haier CFE633CSE fridge-freezer Freestanding 310 L Silver
(show image)
CFE633CSE CFE633CSE 0.00
(excl. VAT)
0 (incl. VAT)