location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Metal U3GLAN3HUB drive bay panel Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Metal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Metal HUB 3 Port + Gigabit Ethernet Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3GLAN3HUB show
Show alternative article codes used in the online market place
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:29
The date of the most recent change of the data-sheet in Icecat's system
Quick Start (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name i-tec Metal U3GLAN3HUB drive bay panel Silver :
The short editorial description of i-tec Metal U3GLAN3HUB drive bay panel Silver

i-tec USB 3.0 Metal HUB 3 Port + Gigabit Ethernet Adapter, 10/100/1000 Mbps, USB 3.0 to RJ-45, Notebook Ultrabook Tablet, Windows Mac Linux
More>>>
i-tec Metal U3GLAN3HUB drive bay panel Silver:
The official marketing text of i-tec Metal U3GLAN3HUB drive bay panel Silver as supplied by the manufacturer

METAL Series is the latest i-tec product line in a stylish elegant metal design and exclusive package.

i-tec USB 3.0 Metal HUB 3 Port with Gigabit Ethernet Adapter combines the functions of 3-port USB 3.0 HUB with Gigabit Ethernet adapter.

It offers three USB 3.0 ports with Plug & Play option. The USB 3.0 interface is important mainly for data transfers from USB 3.0 memory cards and flash disks which will use its high transfer speed most. HUB is powered from the USB bus and has a built-in surge protection for your computer in the event of a short circuit on the peripheral devices. The interface is backward compatible with USB 2.0. You will just connect the HUB by the USB cable to your computer and immediately you can start using it. It is an ideal companion for everybody who does not have enough USB ports in his/her notebook, ultrabook or PC and who has to constantly connect and disconnect his/her favorite USB equipment such as flash disks, mobile phones, tablets, digital cameras, MP3 players, printers, etc.

The Gigabit Ethernet port allows user's computer instantly connect to a 10/100/1000Mbps network. No need to purchase an extra Gigabit network card and share a PCI or Cardbus slot. With compliance with USB 3.0 specification, this adapter ensures true 10/100/1000Mbps network speed without any compromise.

Ethernet network connection can also be used in the Android system. However, the support of this function must be included by the manufacturer directly in the particular Android device. You can easily check this support in Network Connection Settings → Other Networks, which must include Ethernet.

Besides, compact and bus-powered design means external power is not required.

Short summary description i-tec Metal U3GLAN3HUB drive bay panel Silver:
This short summary of the i-tec Metal U3GLAN3HUB drive bay panel Silver data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Metal U3GLAN3HUB, Silver, Link, Status, VIA VL812, Realtek RTL8153, 4.33" (110 mm), 1.38" (35 mm), 0.906" (23 mm)

Long summary description i-tec Metal U3GLAN3HUB drive bay panel Silver:
This is an auto-generated long summary of i-tec Metal U3GLAN3HUB drive bay panel Silver based on the first three specs of the first five spec groups.

i-tec Metal U3GLAN3HUB. Product color: Silver, LED indicators: Link, Status, Chipset: VIA VL812, Realtek RTL8153. Width: 4.33" (110 mm), Depth: 1.38" (35 mm), Height: 0.906" (23 mm). Package width: 7.09" (180 mm), Package depth: 4.13" (105 mm), Package height: 1.97" (50 mm). Cables included: USB. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 8, Windows 8 x64, Windows 8.1, Windows...

Features
Product color
Silver
LED indicators
Link, Status
Chipset
VIA VL812, Realtek RTL8153
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Weight & dimensions
Width
4.33" (110 mm)
Depth
1.38" (35 mm)
Height
0.906" (23 mm)
Weight
2.57 oz (73 g)
Packaging data
Package width
7.09" (180 mm)
Package depth
4.13" (105 mm)
Packaging data
Package height
1.97" (50 mm)
Package weight
4.94 oz (140 g)
Packaging content
Cables included
USB
Manual
Yes
System requirements
Mac operating systems supported
Yes
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows XP Home, Windows XP Home x64
Linux operating systems supported
Yes
Power
Power source type
USB
Brand Image Article code product Stock Price from
i-tec Metal C31METALG3HUB drive bay panel Gray i-tec Metal C31METALG3HUB drive bay panel Gray
(show image)
C31METALG3HUB USB-C Metal HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31DTPDHDMI drive bay panel Black i-tec C31DTPDHDMI drive bay panel Black
(show image)
C31DTPDHDMI USB C HDMI Travel Adapter PD/Data 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance C31CR3HUB drive bay panel Black i-tec Advance C31CR3HUB drive bay panel Black
(show image)
C31CR3HUB USB-C Slim Passive HUB 3 Port + Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance C31GL3SLIM drive bay panel Black i-tec Advance C31GL3SLIM drive bay panel Black
(show image)
C31GL3SLIM USB-C Slim Passive HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance U3CR3HUB drive bay panel Black i-tec Advance U3CR3HUB drive bay panel Black
(show image)
U3CR3HUB USB 3.0 Slim 3-port HUB 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance U3GL3SLIM drive bay panel Black i-tec Advance U3GL3SLIM drive bay panel Black
(show image)
U3GL3SLIM USB 3.0 Slim HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance C31AHDMIPD drive bay panel Silver i-tec Advance C31AHDMIPD drive bay panel Silver
(show image)
C31AHDMIPD USB-C HDMI and USB Adapter + Power Delivery 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal U3A3HUB drive bay panel Blue, Silver i-tec Metal U3A3HUB drive bay panel Blue, Silver
(show image)
U3A3HUB USB 3.0 Metal HUB 3 Port 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)