location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG6650 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG6650
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9539B026 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MG6650 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 15 ppm
  • - Color scanning
  • - USB port Wi-Fi
  • - 14.1 lbs (6.4 kg)
Long product name Canon PIXMA MG6650 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi :
The short editorial description of Canon PIXMA MG6650 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

4800 x 1200 dpi print, 1200 x 2400 dpi scan, 7.5cm Touch Screen, 25 - 400% zoom, USB, Wi-Fi, Auto Duplex Print
More>>>
Canon PIXMA MG6650 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
The official marketing text of Canon PIXMA MG6650 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi as supplied by the manufacturer

Cloud printing made simple
Designed to help you express your creativity, this high-performance 5-ink Photo All-in-One offers superior quality prints. And with advanced Wi-Fi it’s easy to print direct from smart devices and the cloud.

- Connect, print, copy and scan the way you want with high performance Wi-Fi All-in-One
- Experience the creative freedom of cloud printing and scanning with PIXMA Cloud Link
- Get ready to effortlessly print and scan from smart devices with NFC using PIXMA Touch & Print
- Create fast high quality prints you’ll be proud to display
- Only change the ink that runs out thanks to 5 single inks

Short summary description Canon PIXMA MG6650 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This short summary of the Canon PIXMA MG6650 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG6650, Inkjet, Color printing, 4800 x 1200 DPI, Color scanning, A4, White

Long summary description Canon PIXMA MG6650 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG6650 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG6650. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 9.7 ppm. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (color, normal quality, A4/US Letter)
9.7 ppm
Copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Output color depth
24 bit
Fax
Faxing *
No
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Borderless printing media sizes
10x15, A4, Letter
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Performance
Card reader integrated
Yes
Compatible memory cards
MS Duo, MS PRO Duo, SD, SDHC
Sound pressure level (printing)
42.5 dB
Design
Product color *
White
Market positioning *
Home & office
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
12 W
Power consumption (standby)
0.9 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
17.9" (455 mm)
Depth
14.5" (369 mm)
Height
5.83" (148 mm)
Weight
14.1 lbs (6.4 kg)
Packaging content
Bundled software
MP Driver including Scanning Utility My Image Garden with Full HD Movie Print¹ Quick Menu
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 01:21:30
Uk has collected 7 expert reviews for Canon PIXMA MG6650 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
digitalversus.com
Updated:
2015-01-10 01:21:30
The Canon Pixma MG6650 (or MG6620 if you're in the US) all-in-one inkjet printer replaces the Pixma MG6450 (MG6420 in the US). It's a premium model and was clearly designed with photo printing in mind, given its five separate cartridges. The MG6650 also h...
Good Good finish, Print quality (documents and photos), WiFi Direct and NFC, Photo print speed, Low power use, Photocopy quality...
Bad Poor B&W print speed, No settings for standby, No USB port...
Bottom line The Pixma MG6650 (MG6620 in the US) certainly isn't perfect, but it has all the features you need. Not only that but, as is often the case with Canon's printers, its photos outclass those of its direct rivals. It's among the best printers out there if you...
80%
gadgetspeak.com
Updated:
2015-01-10 01:21:30
The Canon PIXMA MG6650 is a multifunction device offering print, scan and copy capabilities. When connection this device to a computer system you have the choice of USB, wired or wireless connectivity with the access points for the first two being located...
80%
alphr.com
Updated:
2015-01-10 01:21:30
The Canon Pixma MG6650 has big shoes to fill. Joining Canon's Pixma range of all-in-ones as a successor to last year's award-winning MG6450 , and as a mid-range alternative to the high-performance MG7750, this £90 all-in-one has the weight of expectation...
Bottom line Canon delivers a worthy successor to the Pixma MG6450: the MG6650 betters it in every category...
83%
expertreviews.co.uk
Updated:
2015-05-13 01:11:05
Use the web interface to monitor and configure advanced features. Here we're customising the AirPrint settingsNFC support can help pair mobile devices with the printer, but it's easy if they're already on the same wireless network...
Bottom line The PIXMA MG6650 is a great all-round MFP for the home...
100%
Country Distributor
Deutschland 1 distributor(s)