location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MC342dnw Laser 1200 x 600 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC342dnw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01331402 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713057475
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI MC342dnw Laser 1200 x 600 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 1200 x 600 DPI
  • - 22 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Google Cloud Print
  • - USB port Ethernet LAN
  • - Internal memory: 265 MB 533 MHz
  • - 63.9 lbs (29 kg)
Guarantee: Free 3 year return to base warranty upon registration within 30 days of purchase
Long product name OKI MC342dnw Laser 1200 x 600 DPI 22 ppm :
The short editorial description of OKI MC342dnw Laser 1200 x 600 DPI 22 ppm

1200 x 1200 dpi, 20 - 22 ppm, 533MHz, LCD 320 x 128, 10/100 TX Ethernet, USB 2.0, 52dB, 500W, 30000 p/m
More>>>
Short summary description OKI MC342dnw Laser 1200 x 600 DPI 22 ppm:
This short summary of the OKI MC342dnw Laser 1200 x 600 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MC342dnw, Laser, Color printing, 1200 x 600 DPI, Color copying, Color scanning, Gray

Long summary description OKI MC342dnw Laser 1200 x 600 DPI 22 ppm:
This is an auto-generated long summary of OKI MC342dnw Laser 1200 x 600 DPI 22 ppm based on the first three specs of the first five spec groups.

OKI MC342dnw. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Product color: Gray

Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:47:00
Uk has collected 9 expert reviews for OKI MC342dnw Laser 1200 x 600 DPI 22 ppm and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
alphr.com
Updated:
2014-09-21 01:47:00
Oki's latest family of colour laser MFPs now include support for Apple's AirPrint to extend remote print services to iPad, iPhone and iPod users. In this exclusive review, we take a look at the new MC342dnw which augments print, fax, scan and copy functio...
Bottom line A compact, capable and quiet AirPrint enabled colour laser MFP, but high running costs colour its appeal...
67%
expertreviews.co.uk
Updated:
2015-01-16 13:10:00
Although the MC342dnw may not be pretty, it does feel like it's built to withstand abuse - OKI clearly thinks so, offering a three-year warranty as standard. The scanner lid and 50-sheet duplexing automatic document feeder (ADF) feel solidly made, even if...
Bottom line The OKI MC342dw is expensive to run and doesn't produce particularly good prints, scans or copies...
0%
itpro.co.uk
Updated:
2016-10-27 02:28:23
The Oki MC342dnw is a business-grade laser in the same class as Lexmark's CX310dn. In fact, it's a step up: while Lexmark's printer misses out on fax and wireless capabilities, the MC342dnw comes with both as standard. Not surprisingly, there's a cost to...
Good Good paperhandling options, Speedy printing, Excellent print quality...
Bad Absolutely gigantic, Expensive, with high running costs, Complicated interface...
Bottom line For a busy workspace where a few hundred pounds a year in running costs is a drop in the ocean, and where keeping up with large volumes of colour documents is more important than pitch-perfect colour reproduction, it could be a good fit, but it wouldn'...
80%
pcauthority.com.au
Updated:
2018-02-06 04:20:42
The Oki MC342dnw is a business-grade laser in the same class as Lexmark's CX310dn. In fact, it's a step up: while Lexmark's printer misses out on fax and wireless capabilities, the MC342dnw comes with both as standard. Not surprisingly, there's a cost to...
Bottom line ". the Oki wouldn't be our first choice unless built-in fax capabilities are non-negotiable."...
83%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)