location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MC851dn Laser A3 1200 x 600 DPI 34 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC851dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01318106 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713060062
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI MC851dn Laser A3 1200 x 600 DPI 34 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 1200 x 600 DPI
  • - A3 34 ppm
  • - Color copying Color scanning
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB PowerPC 500 MHz
  • - 149.9 lbs (68 kg)
Guarantee: 3 years extended warranty upon registration within 30 days of purchase
Long product name OKI MC851dn Laser A3 1200 x 600 DPI 34 ppm :
The short editorial description of OKI MC851dn Laser A3 1200 x 600 DPI 34 ppm

1200 x 600 dpi, 22/34 ppm colour/mono, 2 x RJ11, 10/100-TX Ethernet, Parallel, USB, RAM 2 x 256 Mb, HDD 40 GB, 700W, 54 db, 60000 p/m
More>>>
Short summary description OKI MC851dn Laser A3 1200 x 600 DPI 34 ppm:
This short summary of the OKI MC851dn Laser A3 1200 x 600 DPI 34 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MC851dn, Laser, Color printing, 1200 x 600 DPI, Color copying, A3, Gray

Long summary description OKI MC851dn Laser A3 1200 x 600 DPI 34 ppm:
This is an auto-generated long summary of OKI MC851dn Laser A3 1200 x 600 DPI 34 ppm based on the first three specs of the first five spec groups.

OKI MC851dn. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 22 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product color: Gray

Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:47:02
Uk has collected 1 expert review for OKI MC851dn Laser A3 1200 x 600 DPI 34 ppm and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2014-09-21 01:47:02
The MC851dn is the entry point to Oki's new A3 colour laser MFP range for SMBs, but it's still loaded with features. Its print engine has a true 1,200 x 600dpi resolution, and you get a 600dpi A3 colour scanner along with a 50-sheet ADF to feed pages thro...
Bottom line An A3 colour laser MFP with a fair turn of speed, low running costs and plenty of features...
83%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)