location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI ML3321eco dot matrix printer 240 x 216 DPI 435 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML3321eco
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01308303 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713050391
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI ML3321eco dot matrix printer 240 x 216 DPI 435 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 240 x 216 DPI 435 cps Gray
  • - 57 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, USB
  • - Print head: 9-pin 200 million characters
  • - Mean time between failures (MTBF): 10000 h
Guarantee: Free 3 year on-site warranty upon registration within 30 days of purchase
Long product name OKI ML3321eco dot matrix printer 240 x 216 DPI 435 cps :
The short editorial description of OKI ML3321eco dot matrix printer 240 x 216 DPI 435 cps

240 x 216 dpi, 9 pin, 435 cps, USB 2.0, 241 x 105 mm, 128 kb, 220 - 240 V, 57dB, MTBF 10000h
More>>>
Short summary description OKI ML3321eco dot matrix printer 240 x 216 DPI 435 cps:
This short summary of the OKI ML3321eco dot matrix printer 240 x 216 DPI 435 cps data-sheet is auto-generated and uses the product title and the first six key specs.

OKI ML3321eco, 435 cps, 240 x 216 DPI, 435 cps, 290 cps, 10,12,15,17.1,20 cpi, 4 copies

Long summary description OKI ML3321eco dot matrix printer 240 x 216 DPI 435 cps:
This is an auto-generated long summary of OKI ML3321eco dot matrix printer 240 x 216 DPI 435 cps based on the first three specs of the first five spec groups.

OKI ML3321eco. Maximum print speed: 435 cps, Maximum resolution: 240 x 216 DPI, Maximum print speed (draft): 435 cps. Paper feed: Push tractor. Product color: Gray, Buffer size: 128 KB, Sound pressure level (printing): 57 dB. Standard interfaces: Parallel, USB, Optional connectivity: Ethernet, Serial (RS-232). Print head: 9-pin, Print head life: 200 million characters, Mean time between failures (MTBF): 10000 h

Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)