location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 753618-B21 power supply unit 2650 W Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
753618-B21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
753618-B21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182320167 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:02:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE 753618-B21 power supply unit 2650 W Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2650 W
  • - Server
  • - Gray
Guarantee: HP power supplies will be covered at the same service level and for the same coverage period as the server unless the maximum supported lifetime and/or the maximum usage limitation has been exceeded.
Long product name HPE 753618-B21 power supply unit 2650 W Gray :
The short editorial description of HPE 753618-B21 power supply unit 2650 W Gray

HP 2650W Universal Hot Plug Power Supply Kit
More>>>
Short summary description HPE 753618-B21 power supply unit 2650 W Gray:
This short summary of the HPE 753618-B21 power supply unit 2650 W Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 753618-B21, 2650 W, 94%, Server, HP BladeSystem c7000, Gray, 2.71" (68.8 mm)

Long summary description HPE 753618-B21 power supply unit 2650 W Gray:
This is an auto-generated long summary of HPE 753618-B21 power supply unit 2650 W Gray based on the first three specs of the first five spec groups.

HPE 753618-B21. Total power: 2650 W, Efficiency: 94%. Purpose: Server, Compatible products: HP BladeSystem c7000. Product color: Gray. Width: 2.71" (68.8 mm), Depth: 27.8" (705.1 mm), Height: 2.19" (55.6 mm)

Country Distributor
United Kingdom 1 distributor(s)
Polska 1 distributor(s)