Tripp Lite logo

Tripp Lite B043-DUA8-SL KVM switch Rack mounting Black

Data-sheet quality:
created/standardized by Icecat
Product views:
139075
Info modified on:
20 Jun 2024, 08:26:17
Bullet Points Tripp Lite B043-DUA8-SL KVM switch Rack mounting Black:
  • - NetController 8-Port, 1U rackmount KVM switch
  • - Control 8 computers via a single DVI monitor and USB keyboard/mouse
  • - Control up to 64 computers by cascading up to 8 additional B043-DUA8-SL KVM switches
  • - Compatible with all major operating systems
Guarantee:
3-year limited
Long product name Tripp Lite B043-DUA8-SL KVM switch Rack mounting Black:

8-Port 1U Rack-Mount DVI / USB KVM Switch with Audio and 2-port USB Hub

Tripp Lite B043-DUA8-SL KVM switch Rack mounting Black:

The B043-DUA8-SL NetController 8-Port, 1U rack-mount DVI/USB/Audio KVM Switch is a highly-flexible enterprise-class KVM Switch. Control up to eight directly connected computers, or expand the number of connected computers to 64 by cascading up to eight additional B043-DUA8-SL KVM switches. Switch between connected computers via push buttons or keyboard hotkey commands. Other features include: Audio Support, 2-port USB hub for peripheral sharing among switched computers and DVI Single-Link resolutions at 1920 x 1200. Mounts easily in a standard 19-inch rack/cabinet and includes all necessary mounting hardware. Compatible with all major operating systems. Constructed of heavy-duty steel housing.

Short summary description Tripp Lite B043-DUA8-SL KVM switch Rack mounting Black:

Tripp Lite B043-DUA8-SL, 1920 x 1200 pixels, Rack mounting, 1U, Black

Long summary description Tripp Lite B043-DUA8-SL KVM switch Rack mounting Black:

Tripp Lite B043-DUA8-SL. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 1920 x 1200 pixels. Product color: Black, Rack capacity: 1U, Certification: FCC. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 16" (406.4 mm), Depth: 4" (101.6 mm), Height: 1.75" (44.4 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.