location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J4625DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J4625DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J4625DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002352008433
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-J4625DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 1200 x 6000 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB
  • - 20.9 lbs (9.5 kg)
Long product name Brother MFC-J4625DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi :
The short editorial description of Brother MFC-J4625DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi

Brother MFC-J4625DW Inkjet MFP with Fax & A3 Print Wireless 25ppm
More>>>
Brother MFC-J4625DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
The official marketing text of Brother MFC-J4625DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi as supplied by the manufacturer

Brother MFC-J4625DW Inkjet MFP with Fax & A3 Print Wireless 25ppm

Short summary description Brother MFC-J4625DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-J4625DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J4625DW, Inkjet, Color printing, 1200 x 6000 DPI, A3, Direct printing, Black, Silver

Long summary description Brother MFC-J4625DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J4625DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J4625DW. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 6000 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Color scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black, Silver

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (color, normal quality, A4/US Letter)
27 ppm
Economical printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 2400 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (color, normal quality, A4)
9 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A3 (297 x 420)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, E-mail Server, File, FTP, Image, OCR, SMB, USB
Image formats supported
BMP, EXIF, JPG, PNG, TIF
Document formats supported
PDF
Input color depth
48 bit
Output color depth
24 bit
Grayscale levels
256
Scan drivers
ICA, TWAIN, WIA
Fax
Faxing *
Color faxing
Fax resolution (black)
203 x 203 DPI
Modem speed
14.4 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax broadcasting
250 locations
Fax coding methods
MMR
Features
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total output capacity *
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Manual feeder
Yes
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Coated paper, Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
2L, Executive, Index card, L, Letter
Envelopes sizes
10, DL, Monarch
Photo paper sizes
10x15, 13x18 cm
Borderless printing media sizes
2L, A3, A4, A6, Index card, L, Ledger, Letter
Custom media width
5.83 - 8.5" (148 - 215.9 mm)
Custom media length
5.83 - 14" (148 - 355.6 mm)
Paper tray media weight
64 - 220 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Duplex media weight
64 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, SSID, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP, WPS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS / NetBIOS, DNS Resolver, mDNS, LLMNR, LPR / LPD, Custom Raw Port / Port 9100, FTP Client/Server, SNMPv1 / v2c, TFTP server, SMTP Client, APOP, POP SMTP, SMTP-AUTH, ICMP, CIFS Client
Supported network protocols (IPv6)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS / NetBIOS, DNS Resolver, mDNS, LLMNR, LPR / LPD, Custom Raw Port / Port 9100, FTP Client/Server, SNMPv1 / v2c, TFTP server, SMTP Client, APOP, POP SMTP, SMTP-AUTH, ICMP, CIFS Client
Email protocols
POP3, SMTP
Online services supported
Box, Dropbox, Evernote, Facebook, Flickr, Google Drive, Picasa, Sky Drive
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MiniSDHC, MMC, MMC Mobile, MMC+, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, SD, SDHC, SDXC
Sound pressure level (printing)
50 dB
Design
Product color *
Black, Silver
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.7"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
32 W
Power consumption (PowerSave)
1.9 W
Power consumption (standby)
5.5 W
Power consumption (off)
0.04 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Minimum storage drive space
50 MB
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
18.9" (480 mm)
Depth
11.4" (290 mm)
Height
7.4" (188 mm)
Weight
20.9 lbs (9.5 kg)
Packaging content
Drivers included
Yes
Bundled software
BRAdmin Light
Other features
PictBridge
Yes
Fax compatibility
ITU-T G3
Energy saving mode
Yes
Country Distributor
Deutschland 1 distributor(s)