location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-R5690DWF Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-R5690DWF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE27401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946542003
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Pro WF-R5690DWF Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 59.7 lbs (27.1 kg)
Guarantee: 1 year
Long product name Epson WorkForce Pro WF-R5690DWF Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi :
The short editorial description of Epson WorkForce Pro WF-R5690DWF Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi

4800x1200dpi, 20 ppm, A4, USB 2.0, Gigabit Ethernet, 802.11b/g/n, White
More>>>
Epson WorkForce Pro WF-R5690DWF Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
The official marketing text of Epson WorkForce Pro WF-R5690DWF Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi as supplied by the manufacturer

Available exclusively through an Epson approved managed print service provider, this breakthrough business printer features Epson's Replaceable Ink Pack System (RIPS) to deliver super-high-yield printing. With this A4 workgroup printer, offices can benefit from the increased productivity of a local distributed print fleet that requires minimal intervention, while providing predictable print costs.

Print 75,000 pages uninterrupted
Print up to 75,000 pages in black or 50,000 pages in colour without replacing the ink1 thanks to this printer's super-high-yield ink supply units.

Built for business
PrecisionCore technology powers the output quality that Epson is known for, at the speeds required for office, commercial and industrial printing. Prints dry fast thanks to the DURABrite Ultra ink. Scan-to functions, LDAP support and PDL emulations help this printer easily integrate into the business environment. Its intuitive large colour touch-screen makes functions readily available. Its Wi-Fi Direct capability also lets you print from supported wireless devices without connecting to a router.

Energy efficient
The WF-R5690DTWF uses up to 80 percent less power than competitive colour lasers2 thanks to its no heat technology. No ozone gas is emitted, and an improved quiet print mode and no fan noise during or after printing makes it ideal for the working environment. And there are fewer parts to replace than a laser.

Save time
Get more done with print speeds of up to 34ppm in mono and 30ppm in colour, or 20ppm ISO print speed in both3. Its high paper capacity of up to 580 sheets means less time is spent refilling. It features automatic double-sided printing, scanning, copying and faxing to make any job easy and efficient.

KEY FEATURES
- Super-high-yield printing
- Print up to 75,000 pages without replacing the ink
- Ecological
- Uses up to 80 percent less power than competitive colour lasers
- Save time
- Automatic double-sided printing, scanning, copying and faxing
- Built for business
- Scan-to functions, LDAP address book support and PDL emulations
- PrecisionCore technology
- Epson’s most advanced printhead technology

Short summary description Epson WorkForce Pro WF-R5690DWF Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-R5690DWF Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-R5690DWF, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description Epson WorkForce Pro WF-R5690DWF Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-R5690DWF Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-R5690DWF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Printing
Duplex printing mode
Auto/Manual
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (color, draft quality, A4/US Letter)
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
11 ppm
Duplex print speed (color, normal quality, A4/US Letter)
11 ppm
Time to first page (black, normal)
7 s
Time to first page (color, normal)
7 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 1200 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Scan to
E-mail, FTP, Memory card, USB
Scan speed (black)
6.3 inch/min
Scan speed (color)
4.5 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Features
Maximum duty cycle *
45000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
ESC/P-R, PCL 5c, PCL 5e, PCL 6, PDF 1.7
Country of origin
Indonesia
Input & output capacity
Total input capacity *
580 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
80 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
580 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA2
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Sound pressure level (printing)
52 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
4"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
22 W
Power consumption (PowerSave)
2.6 W
Power consumption (standby)
8.9 W
Power consumption (off)
0.3 W
AC input voltage
220 V
System requirements
Windows operating systems supported
Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 x64
Weight & dimensions
Width
26.1" (664 mm)
Depth
17.1" (435 mm)
Height
18.6" (472 mm)
Weight
59.7 lbs (27.1 kg)
Packaging data
Package width
23.6" (599 mm)
Package depth
34.3" (870 mm)
Package height
28.5" (725 mm)
Package weight
77.4 lbs (35.1 kg)
Quantity per pack
1 pc(s)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
63" (160 cm)
Quantity per pallet layer
1 pc(s)
Quantity per pallet
2 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
63" (160 cm)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
4 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2014-11-19 19:18:01
Uk has collected 5 expert reviews for Epson WorkForce Pro WF-R5690DWF Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techradar.com
Updated:
2014-11-19 19:18:01
Epson decided to focus on the basics for its new business printer range with a new, improved piezo-electric head technology called PrecisionCore and a surprisingly simple ink container in the form of a plastic pouch.I spent some time with the Epson WorkFo...
Good Build quality, RIPS technology, Decent printing...
Bad Can't buy it on its own, Incompatible ink cartridges, Rather bulky...
0%
techradar.com/au/
Updated:
2014-11-19 19:18:01
Epson decided to focus on the basics for its new business printer range with a new, improved piezo-electric head technology called PrecisionCore and a surprisingly simple ink container in the form of a plastic pouch.I spent some time with the Epson WorkFo...
Good Build quality, RIPS technology, Decent printing...
Bad Can't buy it on its own, Incompatible ink cartridges, Rather bulky...
0%
crn.com
Updated:
2016-02-05 09:53:25
Epson is shaking up the business-class color printer status quo with its inkjet WorkForce printers, which whittle the price of ink consumables to unheard-of lows. One of those printers is the Epson WorkForce Pro WF-R5690, which Epson says cuts the cost of...
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)