location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Motion Office Headset Wired In-ear Calls/Music/Sport/Everyday Bluetooth Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Motion Office
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6670-904-141
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991016901
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Jabra 6670-904-141 user manual (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Motion Office Headset Wired In-ear Calls/Music/Sport/Everyday Bluetooth Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Gray Calls/Music/Sport/Everyday In-ear Headset
  • - Wired Bluetooth 3937" (100 m)
  • - Intraaural
  • - Microphone type: Built-in
Long product name Jabra Motion Office Headset Wired In-ear Calls/Music/Sport/Everyday Bluetooth Black, Gray :
The short editorial description of Jabra Motion Office Headset Wired In-ear Calls/Music/Sport/Everyday Bluetooth Black, Gray

Bluetooth, Touchscreen, 100m, USB, Black
More>>>
Jabra Motion Office Headset Wired In-ear Calls/Music/Sport/Everyday Bluetooth Black, Gray:
The official marketing text of Jabra Motion Office Headset Wired In-ear Calls/Music/Sport/Everyday Bluetooth Black, Gray as supplied by the manufacturer

Jabra Motion office
Bluetooth Headset with touch screen base for desk phone, VoIP softphone, mobile phones and tablets. Great sound and stand that allows freedom to roam your office and offers easy charging.
- Superior sound and all-day talk time
- All-day Comfort
- Touch screen base and multi-device connectivity

Superior call quality and all-day talk time
Experience crystal clear call quality wherever you are - even in noisy, windy environments. The intuitive ‘Power Nap’ mode makes the headset power down when not in use to give you more talk time.

All-day comfort
Get maximum comfort with a behind-the-ear design and flexible materials that hug your ear. Find the perfect fit by adjusting the speaker and flipping it to fit either ear.

Touch screen base and multi-device connectivity
Jabra Motion Office features multiple phone connectivity, so you can stay connected to all your phones using the same headset. Transfer calls from your desk phone or VoIP softphone to your mobile and continue your call as you head out the door using the simple touch screen interface.

Features at a glance

Intuitive Flip-boom
Turn the headset off or on by simply folding or unfolding the flip-boom.

NFC for Easy Pairing
Pair effortlessly with your NFC-enabled device by simply tapping the Jabra Motion to it.

Voice Guidance & Control
It tells you how to connect with your phone, who is calling, and your battery status. Pick up and initiate calls using just your voice.

Jabra Motion office
Headset you can use both at work and on the go. Nano-sized USB adaptor helps you easily connect to a PC. Find the best fit with a selection of eargels. Get best-in-class wireless range of up to 100 meters (300 ft).

Short summary description Jabra Motion Office Headset Wired In-ear Calls/Music/Sport/Everyday Bluetooth Black, Gray:
This short summary of the Jabra Motion Office Headset Wired In-ear Calls/Music/Sport/Everyday Bluetooth Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Motion Office, Wired, Calls/Music/Sport/Everyday, Headset, Black, Gray

Long summary description Jabra Motion Office Headset Wired In-ear Calls/Music/Sport/Everyday Bluetooth Black, Gray:
This is an auto-generated long summary of Jabra Motion Office Headset Wired In-ear Calls/Music/Sport/Everyday Bluetooth Black, Gray based on the first three specs of the first five spec groups.

Jabra Motion Office. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Calls/Music/Sport/Everyday. Wireless range: 3937" (100 m). Product color: Black, Gray

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music/Sport/Everyday
Headset type
Monaural
Product color *
Black, Gray
Ports & interfaces
Connectivity technology *
Wired
Bluetooth
Yes
Wireless range
3937" (100 m)
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Built-in
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Packaging content
Receiver included
Yes
Wireless receiver interface
USB
Carrying case
Yes
Cables included
USB
Other features
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:04:34
Uk has collected 2 expert reviews for Jabra Motion Office Headset Wired In-ear Calls/Music/Sport/Everyday Bluetooth Black, Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pocketables.com
Updated:
2017-03-01 10:04:34
Chances are these days if you talk a lot to people as part of your job you've got a Wireless bluetooth headset to talk on the phone, maybe a wired microphone to talk to friends via Skype/Lync, Google Hangouts, or similar, and a headset at the office that'...
80%
Brand Image Article code product Stock Price from
Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver
(show image)
66001-09 Jabra A Headset - ENG pack 0.00
(excl. VAT)
0 (incl. VAT)