HPE logo

HPE ProLiant DL360p Gen8 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2650V2 2.6 GHz 32 GB DDR3-SDRAM 750 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57906
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3/3/3 - Serverincludes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at: http://h18004.www1/products/servers/platforms/warranty/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant DL360p Gen8 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2650V2 2.6 GHz 32 GB DDR3-SDRAM 750 W:

HP ProLiant DL360p Gen8 E5-2650v2 2.6GHz 8-core 2P 32GB-R P420i/2GB FBWC 460W PS Performance Server

Short summary description HPE ProLiant DL360p Gen8 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2650V2 2.6 GHz 32 GB DDR3-SDRAM 750 W:

HPE ProLiant DL360p Gen8, 2.6 GHz, E5-2650V2, 32 GB, DDR3-SDRAM, 750 W, Rack (1U)

Long summary description HPE ProLiant DL360p Gen8 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2650V2 2.6 GHz 32 GB DDR3-SDRAM 750 W:

HPE ProLiant DL360p Gen8. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.6 GHz, Processor model: E5-2650V2. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 16 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.