location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Swann ADS-446 Box IP security camera Indoor 1280 x 720 pixels Desk/Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Swann Check ‘Swann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADS-446
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWADS-446CAM-UK show
Show alternative article codes used in the online market place
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Swann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Swann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Swann ADS-446 Box IP security camera Indoor 1280 x 720 pixels Desk/Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor IP security camera
  • - 1280 x 720 pixels
  • - Wired & Wireless Ethernet LAN Wi-Fi
  • - Night vision 5 m
  • - Box Desk/Ceiling
  • - Gray
  • - 11.6 oz (329 g)
Long product name Swann ADS-446 Box IP security camera Indoor 1280 x 720 pixels Desk/Ceiling :
The short editorial description of Swann ADS-446 Box IP security camera Indoor 1280 x 720 pixels Desk/Ceiling

ADS-446 - 720p 1280 x 720, Tilt, Wi-Fi, 5m Night Vision, View Remotely on Smartphone
More>>>
Short summary description Swann ADS-446 Box IP security camera Indoor 1280 x 720 pixels Desk/Ceiling:
This short summary of the Swann ADS-446 Box IP security camera Indoor 1280 x 720 pixels Desk/Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

Swann ADS-446, IP security camera, Indoor, Wired & Wireless, External, Desk/Ceiling, Gray

Long summary description Swann ADS-446 Box IP security camera Indoor 1280 x 720 pixels Desk/Ceiling:
This is an auto-generated long summary of Swann ADS-446 Box IP security camera Indoor 1280 x 720 pixels Desk/Ceiling based on the first three specs of the first five spec groups.

Swann ADS-446. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk/Ceiling, Product color: Gray, Form factor: Box. Tilt angle range: 0 - 100°, Pan range: 0 - 350°. Night vision distance: 5 m. Maximum resolution: 1280 x 720 pixels, Frame rate: 30 fps

Brand Image Article code product Stock Price from
Swann

Swann PRO-A851V Dome CCTV security camera Indoor & outdoor 1280 x 720 pixels Ceiling
(show image)
SWPRO-A851V-UK PRO-A851V 0.00
(excl. VAT)
0 (incl. VAT)
Swann

Swann PRO-861 Dome CCTV security camera Indoor Ceiling
(show image)
SWPRO-861CAM-UK PRO-861 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)