location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelikan 331124 ink pad Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan Check ‘Pelikan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
331124
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
331124
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4012700331120
Category:
Pads of ink, used with data stamps etc.
Ink Pads Check ‘Pelikan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2019 13:29:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name Pelikan 331124 ink pad Blue :
The short editorial description of Pelikan 331124 ink pad Blue

stamp 1 pad blue
More>>>
Short summary description Pelikan 331124 ink pad Blue:
This short summary of the Pelikan 331124 ink pad Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Pelikan 331124, Blue, Blue, White, Metal, 3.54" (90 mm), 6.3" (160 mm)

Long summary description Pelikan 331124 ink pad Blue:
This is an auto-generated long summary of Pelikan 331124 ink pad Blue based on the first three specs of the first five spec groups.

Pelikan 331124. Pad color: Blue, Product color: Blue, White, Housing material: Metal. Width: 3.54" (90 mm), Depth: 6.3" (160 mm)

Brand Image Article code product Stock Price from
Pelikan

Pelikan 331777 ink pad Black
(show image)
331777 331777 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 337709 ink pad
(show image)
337709 Ink Pads in Plastic Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 337741 ink pad
(show image)
337741 Ink Pads in Plastic Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 336222 ink pad
(show image)
336222 Ink Pads in Plastic Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 337733 ink pad
(show image)
337733 Ink Pads in Plastic Casing 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)