location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux RDH3786GDE tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RDH3786GDE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDH3786GDE show
Show alternative article codes used in the online market place
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:51:43
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Electrolux RDH3786GDE tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+ White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 17.6 lbs (8 kg) White
  • - Heat pump
  • - Reversible doors
  • - LCD Built-in display
  • - Remaining time indication
  • - Energy efficiency class: A+
  • - 900 W 66 dB
More>>>
Short summary description Electrolux RDH3786GDE tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+ White:
This short summary of the Electrolux RDH3786GDE tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+ White data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux RDH3786GDE, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Left

Long summary description Electrolux RDH3786GDE tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+ White:
This is an auto-generated long summary of Electrolux RDH3786GDE tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+ White based on the first three specs of the first five spec groups.

Electrolux RDH3786GDE. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Drying class: A, Drying programs: Wool, Quick, Freshen-up, Delicate/silk. Delay start (max): 20 h. Energy efficiency class: A+, Energy consumption: 2.56 kWh, Connected load: 900 W. Depth: 24.8" (630 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Brand Image Article code product Stock Price from
Electrolux

Electrolux RDH 3677 GFE tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White
(show image)
RDH 3677 GFE RDH 3677 GFE 0.00
(excl. VAT)
0 (incl. VAT)