Epson logo

Epson C12C811155 media spindle 0.667"

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180841
Info modified on:
28 May 2020, 15:59:10
Long product name Epson C12C811155 media spindle 0.667":

2/3 Dual Roll Feed spindle (high tension)

Short summary description Epson C12C811155 media spindle 0.667":

Epson C12C811155, 0.667", Epson Stylus Pro 7600 Epson Stylus Pro 7800 Epson Stylus Pro 7880, Japan, 1 pc(s), 7.68" (195 mm), 29.9" (760 mm)

Long summary description Epson C12C811155 media spindle 0.667":

Epson C12C811155. Size (imperial): 0.667", Compatibility: Epson Stylus Pro 7600 Epson Stylus Pro 7800 Epson Stylus Pro 7880, Country of origin: Japan. Quantity per pack: 1 pc(s), Package width: 7.68" (195 mm), Package depth: 29.9" (760 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.